Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate 300k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Temperature Sensor
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 754649-MAX1026BCEE+ SSOP16
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1026
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian MAX1026BCEE+ CAD Model

Description

MAX1026BCEE+ Analog-to-Digital Converter (ADC)

The MAX1026BCEE+ from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) with a multichannel interface. Designed to provide precision and efficiency, this ADC is an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical instrumentation, and more.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, ensuring accurate digital representation of the input signal.
  • Sample Rate: The MAX1026BCEE+ offers a fast sample rate, making it suitable for applications that require rapid signal processing.
  • Low Power Consumption: With its emphasis on power efficiency, this ADC minimizes power usage without compromising performance, which is critical for battery-powered and energy-sensitive devices.
  • Multiple Input Channels: It features several single-ended or differential input channels, providing flexibility for various signal sources.
  • Integrated Features: The device includes an internal reference and a temperature sensor, simplifying system design and reducing the need for external components.
  • Interface: The MAX1026BCEE+ is equipped with a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into a variety of digital systems.
  • Package: Encased in a compact 16-pin QSOP package, it is designed to occupy minimal space on a printed circuit board.

Applications

The versatile nature of the MAX1026BCEE+ makes it suitable for a host of applications, such as:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Medical Monitoring Equipment
  • Industrial Control Systems
  • Data Acquisition Systems

Conclusion

The MAX1026BCEE+ ADC from Maxim Integrated stands out for its combination of precision, speed, and power efficiency. Its integrated features and multiple input channels make it a robust and versatile solution for designers looking to optimize their data conversion processes in a compact and energy-conscious manner.

You May Also Be Interested in

Analog Devices Inc.
250 kSPS, 6-Channel, Simultaneous Sampling, Bipolar 16-/14-/12-Bit ADC
Lowest to $51.5391
ECAD model for AD7656YSTZ
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Analog Devices Inc.
IC ADC 10BIT SAR 20TSSOP
Need more? Email Us
ECAD model for AD7918WYRUZ-REEL7
Analog Devices Inc.
CMOS 8-BIT ADC WITH T/H - DUAL M
Need more? Email Us
ECAD model for 5962-88650012A
Texas Instruments
2 Channel, 1 MSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC082S101CIMM
Analog Devices Inc.
12-Bit 100 kSPS A/D Converter
Lowest to $77.7068
ECAD model for AD1674JRZ
Linear Technology
Dual 12-Bit, 105Msps Low Power 3V ADC | IC ADC 12BIT PIPELINED 64QFN
Need more? Email Us
ECAD model for LTC2282CUP
Analog Devices Inc.
16-Bit, 200 MSPS/250 MSPS Analog-to-Digital Converter
Lowest to $315.1045
ECAD model for AD9467BCPZ-200
Maxim Integrated
16-Bit, 135ksps, Single-Supply ADCs with Bipolar Analog Input Range
Lowest to $65.8569
ECAD model for MAX1187CEUI

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention