EN
  • EN
  • DE

H3LIS100DLTR

Part No H3LIS100DLTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 100G I2C/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±100g
Sensitivity (LSB/g) 1
Bandwidth 25Hz ~ 200Hz
Output Type I2C, SPI
Voltage - Supply 2.16V ~ 3.6V
Features Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Base Product Number H3LIS100
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852116-H3LIS100DLTR
Ultra Librarian 3D Model Ultra Librarian H3LIS100DLTR CAD Model

Description

H3LIS100DLTR - STMicroelectronics

The H3LIS100DLTR is a state-of-the-art, ultra-compact, linear accelerometer designed and manufactured by STMicroelectronics. This high-performance sensor is part of the LIS family and is specifically tailored for applications requiring a balance between performance and cost-effectiveness. The H3LIS100DLTR is particularly suitable for mobile and handheld devices, gaming and virtual reality input devices, as well as for industrial and automotive systems where space constraints and power consumption are critical considerations.

Key Features

  • Sensitivity: The device offers high sensitivity with a measurement range of ±100g, which makes it capable of detecting even the slightest movements and accelerations.
  • Low Power Consumption: Designed for power-sensitive applications, the H3LIS100DLTR operates with low power consumption, thus extending the battery life of portable devices.
  • Interface: It features a digital I²C/SPI serial interface, which simplifies integration with microcontrollers and allows for easy configuration of the sensor's settings.
  • Output Data Rates: The accelerometer supports a wide range of output data rates, enabling designers to choose the optimal balance between power consumption and performance for their specific application.
  • Embedded Features: The device includes several embedded smart features such as free-fall detection, motion detection, and click/double-click recognition, which can be used to trigger events or actions without the need for additional processing power.

Applications

The H3LIS100DLTR is incredibly versatile and can be used across a multitude of applications. It is ideal for:

  • Impact and vibration monitoring in industrial equipment
  • Motion detection for user interface control in consumer electronics
  • Shock detection in portable electronics to trigger emergency data saving
  • Dynamic orientation detection for robotics and drones
  • Telematics and black box systems in automotive applications

Reliability and Quality

STMicroelectronics is known for its commitment to quality and the H3LIS100DLTR is no exception. The device is designed with high shock survivability and operates over a wide temperature range, ensuring reliable performance in harsh environments. Its robust design and proven manufacturing process make it a trusted choice for engineers and designers looking for a durable accelerometer solution.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.3264
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9247 $59.5482
13+ $8.1433 $105.8629
20+ $7.8889 $157.7780
27+ $7.6344 $206.1288
34+ $7.3799 $250.9166
46+ $6.6165 $304.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,139 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess