EN
  • EN
  • DE

MMA3201D

Part No MMA3201D
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description ACCELEROMETER 45G ANALOG 20SOIC  /  Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series MMA
Package Tube
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±45g
Sensitivity (mV/g) 50
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA32
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names MMA3201DTR-ND,MMA3201DTR
Standard Package 38
Win Source Part Number 1092318-MMA3201D
Ultra Librarian 3D Model Ultra Librarian MMA3201D CAD Model

Description

The NXP MMA3201D is a state-of-the-art accelerometer designed for high precision and robust performance in a wide range of automotive and industrial applications. This advanced sensor is part of NXP's reputable portfolio of motion sensing solutions, offering exceptional reliability and accuracy for systems requiring inertial data input.

Key Features

  • High Sensitivity: The MMA3201D provides high sensitivity, which enables it to detect even minute changes in acceleration. This makes it ideal for applications requiring precise motion detection.
  • Wide Dynamic Range: With its wide dynamic range, the sensor can measure both low and high acceleration rates, ensuring versatility across different use cases.
  • Low Power Consumption: Designed with energy efficiency in mind, the MMA3201D operates at low power, making it suitable for battery-powered applications.
  • Durability: The device is built to withstand harsh conditions, including high levels of vibration and shock, ensuring consistent performance in challenging environments.
  • Temperature Range: The accelerometer operates over a broad temperature range, ensuring reliable operation in both hot and cold climates.
  • Analog Output: It provides an analog output that can be easily interfaced with a variety of microcontrollers and analog-to-digital converters.

Applications

The NXP MMA3201D is well-suited for a variety of applications, including:

  • Automotive systems such as Electronic Stability Control (ESC), Anti-lock Braking Systems (ABS), and Traction Control Systems (TCS)
  • Industrial equipment monitoring
  • Vibration analysis and control
  • Robotics and unmanned vehicles
  • Inertial navigation systems

Technical Specifications

Some of the technical specifications of the MMA3201D include:

  • Supply Voltage: 5V
  • Sensitivity: Typically 20 mV/g at 25°C
  • Measurement Range: ±20g
  • Operating Temperature Range: -40°C to +125°C

With its robust design and precision measurement capabilities, the NXP MMA3201D is an excellent choice for developers and engineers looking for a reliable accelerometer for their next project.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 500G ANALOG 32LFCSP
Lowest to $71.6800
NXP / Nexperia
ACCEL 1.55G ANALOG 16SOIC / Accelerometer Z Axis ±1.55g 50Hz 16-SOIC
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Lowest to $6.4030
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
NXP / Nexperia
Lowest to $5.6598
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess