EN
  • EN
  • DE

ADXL195WBRDZA-RL

Part No ADXL195WBRDZA-RL
Manufacturer Analog Devices Inc.
Catalog Accelerometers
Description ACCELEROMETER ACU SENSOR 120G  /  Accelerometer X Axis ±120g 16-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Digital
Axis X
Acceleration Range ±120g
Output Type SPI
Voltage - Supply 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-SOIC-EP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 505-ADXL195WBRDZA-RLTR
Standard Package 4,000
Win Source Part Number 1043948-ADXL195WBRDZA-RL
Ultra Librarian 3D Model Ultra Librarian ADXL195WBRDZA-RL CAD Model

Description

Analog Devices Inc. ADXL195WBRDZA-RL Accelerometer Overview

The ADXL195WBRDZA-RL is a high-performance, low-power accelerometer manufactured by Analog Devices Inc., a leading company in the field of precision instrumentation. This accelerometer is designed to measure acceleration with a full-scale range of ±195g. It is an ideal choice for applications requiring robust and reliable motion and orientation detection.

Key Features

  • High Precision: Offers precise measurements with a sensitivity of typically 20 mV/g, ensuring accurate acceleration data.
  • Low Power Consumption: Optimized for battery-powered applications, the ADXL195WBRDZA-RL operates on low power, extending the life of portable devices.
  • Single Axis: Measures acceleration in one axis, which can be advantageous for simplifying system design and reducing complexity in certain applications.
  • Analog Output: Provides an analog voltage output that is proportional to the acceleration experienced by the sensor, making it easy to interface with analog-to-digital converters for further processing.
  • Wide Voltage Range: Can be powered by a supply voltage in the range of 3.3V to 5V, offering flexibility in various system designs.
  • Robustness: With its high-g range, the accelerometer is capable of surviving in environments experiencing extreme forces.
  • Compact Form Factor: Comes in a small, thin, and lightweight package, making it suitable for space-constrained applications.

Applications

  • Impact and shock detection
  • Vibration monitoring and analysis
  • Consumer electronics motion sensing
  • Vehicle dynamic control systems
  • Sports equipment analysis
  • Industrial equipment monitoring

The ADXL195WBRDZA-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality sensors that meet the demands of a wide range of applications. Whether for industrial, automotive, or consumer electronics use, this accelerometer delivers reliable performance in a compact package. Its robust design and low power requirements make it an excellent choice for integrating into systems where precision and efficiency are paramount.

For engineers and designers looking for a dependable single-axis accelerometer, the ADXL195WBRDZA-RL from Analog Devices Inc. presents a solution that balances performance with practicality.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-8G SPI 16LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 10-40G ANALOG 14CLCC
Lowest to $93.4559
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829
NXP / Nexperia
ACCEL 1.55G ANALOG 16SOIC / Accelerometer Z Axis ±1.55g 50Hz 16-SOIC
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess