EN
  • EN
  • DE

ADXL189WBRDZ-UP-RL

Part No ADXL189WBRDZ-UP-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER HIGH G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1043947-ADXL189WBRDZ-UP-RL
Ultra Librarian 3D Model Ultra Librarian ADXL189WBRDZ-UP-RL CAD Model

Description

ADXL189WBRDZ-UP-RL - High Precision Accelerometer

The ADXL189WBRDZ-UP-RL is a state-of-the-art accelerometer developed by Analog Devices Inc., designed to deliver high precision and performance for a wide array of applications. This advanced sensor is part of Analog Devices' commitment to providing innovative solutions in motion sensing and analysis.

Key Features

  • Measurement Range: The device offers a broad measurement range, making it suitable for capturing both high and low acceleration signals.
  • High Resolution: With its fine resolution, the ADXL189WBRDZ-UP-RL can detect even the slightest movements, ensuring accurate and reliable data for sensitive applications.
  • Low Power Consumption: Designed for efficiency, this accelerometer operates with minimal power usage, extending the life of battery-powered devices.
  • Advanced Noise Filtering: The built-in noise filtering capabilities reduce signal interference, providing cleaner data for analysis.
  • Compact Form Factor: Its small size allows for easy integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the ADXL189WBRDZ-UP-RL makes it an ideal choice for a multitude of applications, including:

  • Consumer Electronics: Enhances the user experience in smartphones, gaming devices, and wearable technology by detecting orientation and motion.
  • Industrial Systems: Monitors vibrations and sudden movements in machinery, contributing to predictive maintenance and system diagnostics.
  • Healthcare Devices: Used in patient monitoring equipment to track activity levels or detect falls.
  • Automotive: Improves vehicle stability and safety systems by providing precise acceleration data.
  • Aerospace: Assists in navigation and control systems of aircraft and drones.

Technical Specifications

The ADXL189WBRDZ-UP-RL is built with a robust set of technical specifications that ensure its suitability for demanding environments:

  • Output Type: Digital
  • Sensitivity: High sensitivity for accurate motion detection
  • Interface: User-friendly interface for easy data retrieval and configuration
  • Temperature Range: Operates effectively across a wide temperature range

As part of Analog Devices Inc.'s product line, the ADXL189WBRDZ-UP-RL represents a blend of innovation, quality, and reliability, making it a top choice for engineers and designers looking to incorporate precise motion sensing into their projects.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.0909
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess