EN
  • EN
  • DE

MMA6856BKCW

Part No MMA6856BKCW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description XTRINSIC 10 BITS SPI ACCELEROMET  /  Accelerometer X Axis ±60g 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tube
Type Digital
Axis X
Acceleration Range ±60g
Sensitivity (LSB/g) 8.192
Output Type SPI
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA6856
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-MMA6856BKCW,935312333574
Standard Package 75
Win Source Part Number 1079355-MMA6856BKCW
Ultra Librarian 3D Model Ultra Librarian MMA6856BKCW CAD Model

Description

The NXP MMA6856BKCW is a state-of-the-art accelerometer designed for advanced motion sensing applications. This compact, yet powerful, sensor is capable of providing high-accuracy, three-axis acceleration data to enable a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High Sensitivity: The MMA6856BKCW offers exceptional sensitivity, detecting even the slightest movements with precision.
  • Three-Axis Detection: With triaxial detection, the device can measure acceleration in the X, Y, and Z planes, providing comprehensive motion analysis.
  • Low Power Consumption: Designed for efficiency, the accelerometer operates with minimal power, making it ideal for battery-powered or energy-conscious applications.
  • Wide Operating Range: The MMA6856BKCW functions effectively across a broad range of temperatures, ensuring reliable performance in diverse environments.
  • Robust Design: Built to withstand harsh conditions, this accelerometer is suitable for use in rugged applications where durability is paramount.
  • Easy Integration: The sensor comes in a compact package, facilitating easy integration into existing systems without significant modifications.

Applications

The versatility of the NXP MMA6856BKCW makes it an excellent choice for a variety of applications, including:

  • Vehicle dynamic control and crash detection in automotive systems.
  • Motion tracking and fall detection in consumer electronics such as smartphones and wearable devices.
  • Industrial equipment monitoring for predictive maintenance and vibration analysis.
  • Advanced gaming interfaces requiring precise motion control.

Technical Specifications

The device offers a digital output with a programmable g-range, and it includes features such as a self-test capability to ensure accurate performance. Its I2C or SPI digital interface allows for easy communication with microcontrollers and processors.

With its robust design and flexible functionality, the NXP MMA6856BKCW accelerometer is an excellent choice for designers and engineers looking to incorporate reliable motion sensing capabilities into their next project.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.0909
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess