EN
  • EN
  • DE

MMA6361LT

Part No MMA6361LT
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ±1.5g, ±6g Two Axis Low-g Micromachined Accelerometer | ACCEL 1.5-6G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±1.5g, 6g
Sensitivity (mV/g) 800 (±1.5g) ~ 206 (±6g)
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1224789-MMA6361LT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA6361LT CAD Model

Description

NXP MMA6361LT 3-Axis Accelerometer

The NXP MMA6361LT is a robust, low-power three-axis analog accelerometer designed for a wide range of applications, from consumer electronics to industrial automation. This versatile sensor provides cost-effective motion and tilt sensing capabilities for the enhancement of user interfaces and device functionality.

Key Features:

  • Low Voltage Operation: The MMA6361LT operates at a low voltage range, making it suitable for battery-powered devices. It is designed to function at a supply voltage from 2.2V to 3.6V, ensuring compatibility with various low-power electronics.
  • Selectable Sensitivity: Users can choose between two g-force ranges, ±1.5g and ±6g, to tailor the accelerometer's sensitivity to the needs of specific applications. This flexibility allows for precise motion detection in both delicate and dynamic environments.
  • Low Power Consumption: The device is optimized for low power consumption, drawing minimal current, which is critical for extending the battery life of portable devices.
  • High Sensitivity: Featuring a high sensitivity output, the MMA6361LT provides a reliable signal that can be easily interfaced with other components in a system, such as microcontrollers and analog-to-digital converters (ADCs).
  • Rugged Design: With its robust construction, the MMA6361LT is resistant to shock and vibration, making it an ideal choice for applications that may encounter rough conditions or handling.
  • Self-Test Function: The built-in self-test capability allows users to verify the operational status of the sensor, ensuring reliable performance and simplifying system diagnostics.

Applications:

The NXP MMA6361LT’s versatile nature makes it suitable for a broad range of applications, including but not limited to:

  • Mobile and handheld devices
  • Gaming and virtual reality systems
  • Anti-theft devices
  • Appliance and robotics control
  • Vibration monitoring and analysis
  • Vehicle dynamics and navigation systems

With its combination of low power consumption, selectable sensitivity, and rugged design, the NXP MMA6361LT is an excellent choice for designers looking to incorporate reliable motion sensing into their projects.

You May Also Be Interested in

STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess