EN
  • EN
  • DE

MKL04Z16VLF4

Part No MKL04Z16VLF4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series Kinetis KL0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 41
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MKL04Z16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885017-MKL04Z16VLF4
Ultra Librarian 3D Model Ultra Librarian MKL04Z16VLF4 CAD Model

Description

Overview of NXP MKL04Z16VLF4 Microcontroller

The NXP MKL04Z16VLF4 microcontroller is a highly integrated, low-power, and cost-effective solution designed to meet the needs of a wide range of embedded applications. This device is part of the energy-efficient Kinetis L series based on the ARM Cortex-M0+ core, which provides an excellent balance of performance and power consumption.

Core Features

  • Core: ARM Cortex-M0+ processor running at up to 48MHz, delivering a high level of integration and efficiency for modern embedded designs.
  • Memory: Features 16KB of flash memory and 4KB of RAM, providing ample space for application code and data storage.
  • Power Efficiency: Designed for low-power operation with multiple power modes, including a very low power run, wait, and stop modes to minimize energy consumption in various states of operation.

Connectivity and I/O

  • I/O: Offers a rich set of I/O options including GPIOs, analog inputs, and PWM outputs to connect and control a wide array of peripherals.
  • Communication Interfaces: Comes with various communication interfaces such as I2C, SPI, and UART, enabling easy integration with sensors, actuators, and other microcontrollers or processors.

Advanced Integration

  • Timers: Includes multiple timer modules for precise event timing, pulse width modulation, and timekeeping functions.
  • Analog Modules: Integrated analog-to-digital converter (ADC) and analog comparator for interfacing with analog sensors and performing real-time signal processing.

Development Support

Developers can take advantage of the comprehensive development support provided by NXP, including software libraries, development tools, and reference designs. The MKL04Z16VLF4 is supported by the MCUXpresso IDE and software development kit (SDK), which offers a seamless development experience from initial evaluation to final production.

Applications

This microcontroller is ideal for a variety of applications, such as consumer electronics, Internet of Things (IoT) devices, portable medical systems, and smart sensors, where size, cost, and power constraints are critical considerations.

With its robust feature set and flexible peripherals, the NXP MKL04Z16VLF4 microcontroller is a versatile choice for engineers and designers looking to create efficient, reliable, and cost-effective embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8890 $58.3350
37+ $3.1910 $118.0670
57+ $3.0914 $176.2098
78+ $2.9916 $233.3448
100+ $2.8919 $289.1900
134+ $2.5927 $347.4218
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess