EN
  • EN
  • DE

BQ25703ARSNR

Part No BQ25703ARSNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description I2C Multi-Chemistry Battery Buck-Boost Charge Controller With System Power Monitor and Processor Hot Monitor | BQ25703ARSNR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 722725-BQ25703ARSNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name bq25703A
Introduction Date June 14, 2017
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ25703ARSNR CAD Model

Description

Introducing the BQ25703ARSNR from Texas Instruments

The BQ25703ARSNR is a highly efficient, synchronous battery charger from Texas Instruments, designed for a variety of applications, including personal electronics, portable devices, and industrial systems. This advanced charging solution is geared towards ensuring the longevity and reliability of your battery-powered devices, making it an essential component for modern electronics design.

Key Features and Benefits

  • Advanced Charging Algorithm: The BQ25703ARSNR utilizes an intelligent charging algorithm that adapts to the needs of the battery, maximizing charge rates while protecting the battery's health. This ensures that your device is ready to go when you are, without compromising battery longevity.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 24V, this charger is versatile and can accommodate a variety of power sources, making it suitable for both consumer and industrial applications.
  • Multiple Battery Chemistry Support: Whether you're using traditional Li-Ion, Li-Polymer, or newer battery chemistries, the BQ25703ARSNR can handle them. Its flexibility makes it a future-proof choice for a world that's constantly developing new energy storage solutions.
  • High-Efficiency Operation: Energy efficiency is at the heart of this device. The synchronous switching architecture of the BQ25703ARSNR ensures minimal heat generation and optimal power conversion, reducing energy waste and saving costs.
  • Integrated Protections: Safety is paramount, and this charger comes with a suite of protection features, including over-voltage, over-current, short-circuit, and thermal protections, safeguarding both the charger and the battery under its care.

Applications

The BQ25703ARSNR is suitable for a diverse range of applications, including but not limited to:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Power Banks
  • Medical and Healthcare Equipment
  • Portable Industrial and Test Equipment

With its compact size, the BQ25703ARSNR is easy to integrate into your designs, providing a reliable and efficient power management solution. Texas Instruments' commitment to quality ensures that this battery charger will deliver consistent performance, making it the ideal choice for designers looking to enhance their products with superior power management capabilities.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7423 $52.2690
70+ $1.4296 $100.0720
110+ $1.3849 $152.3390
150+ $1.3403 $201.0450
195+ $1.2956 $252.6420
260+ $1.1616 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,540 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess