EN
  • EN
  • DE

BQ25887RGER

Part No BQ25887RGER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT BALANCER LI-ION 2C 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Balancer IC Lithium Ion 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name BQ25887
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53517-6, 296-53517-2, 296-53517-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913445-BQ25887RGER
Ultra Librarian 3D Model Ultra Librarian BQ25887RGER CAD Model

Description

Introducing the Texas Instruments BQ25887RGER

Enhance your portable electronics with the cutting-edge BQ25887RGER battery charger IC from Texas Instruments, a leader in semiconductor solutions. This highly integrated device is designed to deliver efficient and reliable charging for a wide range of applications, including smartphones, tablets, and other personal electronics that require single-cell lithium-ion or lithium-polymer battery management.

The BQ25887RGER stands out with its impressive array of features tailored for modern battery charging needs. It supports a wide input voltage range, making it versatile for various USB power sources, including standard USB, USB PD, and high-voltage adapters. Its I2C interface allows for advanced programmability and real-time system control, giving designers the flexibility to tailor the charging parameters to specific requirements.

At the heart of its design, the BQ25887RGER incorporates a high-efficiency, 1.5 MHz switch-mode buck charger, minimizing heat dissipation and maximizing charge current. This translates to faster charging times and improved overall performance. The device also features a battery FET which enables battery protection and temperature monitoring, ensuring safe operation under various conditions.

Safety is a paramount concern for Texas Instruments, and the BQ25887RGER includes a comprehensive suite of protection features. These include thermal regulation, input over-voltage protection, over-current protection, and battery over-voltage protection. These features work in concert to prevent damage to the battery and the device, providing peace of mind for both manufacturers and end-users alike.

Available in a compact 24-pin VQFN package, the BQ25887RGER is designed for easy integration into space-constrained designs. Its small footprint does not compromise its performance or functionality, making it an ideal choice for portable devices where space and efficiency are at a premium.

Choose the Texas Instruments BQ25887RGER for your next project and benefit from a high-performance, feature-rich charging solution that upholds the quality and reliability synonymous with the Texas Instruments brand.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2874 $52.5984
38+ $2.6974 $102.5012
58+ $2.6131 $151.5598
80+ $2.5288 $202.3040
103+ $2.4445 $251.7835
137+ $2.1916 $300.2492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess