EN
  • EN
  • DE

74ACT16245DGGR

Part No 74ACT16245DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765007-74ACT16245DGGR
Family Name 74ACT16245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16245DGGR CAD Model

Description

Product Overview: 74ACT16245DGGR from Texas Instruments

The 74ACT16245DGGR is a high-speed, 16-bit bidirectional transceiver designed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the 74ACT family, known for its advanced CMOS logic that operates at high speeds while maintaining low power consumption. The device is specifically engineered to facilitate smooth and efficient data transfer between two buses of different voltage domains.

Key Features

  • Wide Operating Voltage Range: The 74ACT16245DGGR operates at a wide voltage range of 4.5V to 5.5V, making it versatile for interfacing with both 5V and lower voltage logic levels without the need for level shifting.
  • High-Speed Data Transfer: With its ability to handle fast data transfer rates, this transceiver is an excellent choice for applications that require quick and reliable data communication.
  • Bi-Directional Interface: The device supports bidirectional data flow, providing flexibility in directional control and making it suitable for a variety of bus management situations.
  • Bus-Hold Data Inputs: The inputs feature a bus-hold circuitry that eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Low Power Consumption: It is designed to consume minimal power, a critical feature for battery-powered and energy-efficient applications.

Applications

The 74ACT16245DGGR is ideal for use in a wide range of applications, including:

  • Data communication systems
  • Networking equipment
  • Servers and telecommunications
  • Microprocessor or microcontroller interface
  • Peripheral device interface

Package and Quality

This transceiver comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, denoted by the 'DGGR' suffix in its part number. The package is designed for space-saving and surface-mount technology (SMT). Texas Instruments ensures high-quality standards, with rigorous testing and quality control measures in place for each of its products.

For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to visit the official Texas Instruments website or contact their support services.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7413 $52.0847
45+ $2.2493 $101.2185
69+ $2.1790 $150.3510
95+ $2.1087 $200.3265
123+ $2.0384 $250.7232
165+ $1.8276 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess