ON Semiconductor
The MC74VHC4066DR2G from ON Semiconductor is a high-speed CMOS device that incorporates silicon gate CMOS technology. It is an advanced quadruple analog switch designed to provide precise and reliable switching of analog and digital signals. With its low power dissipation and high noise immunity characteristic of CMOS circuitry, this device is a robust and efficient solution for a variety of applications.
Key Features:
- High-Speed CMOS Technology: The use of CMOS technology ensures that the MC74VHC4066DR2G operates at high speeds with low power consumption.
- Quadruple Switch Connectivity: It features four independent switches, providing flexibility in connecting and disconnecting signals as required.
- Low Power Dissipation: With a low power dissipation of 2µA maximum at TA = 25°C, it is ideal for power-sensitive applications.
- Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 6V, making it versatile for use in various circuit configurations.
- High Noise Immunity: The inherent characteristics of CMOS technology provide a high level of noise immunity, ensuring signal integrity.
- Low ON Resistance: The switch connection exhibits low ON resistance, providing efficient signal transmission without significant loss.
- Latch-up Performance: It exceeds 300mA, which conforms to the JEDEC standard JESD 17, ensuring reliable performance under a range of conditions.
Applications:
The MC74VHC4066DR2G is suitable for a wide array of applications, including:
- Analog and digital multiplexing and demultiplexing
- Signal gating
- Chopper circuits
- Modulation and demodulation circuits
- Communication systems
Package and Quality:
It is offered in a SOIC-14 package, ensuring compactness and ease of integration into system designs. ON Semiconductor is committed to the highest standards of quality, and the MC74VHC4066DR2G is no exception, adhering to rigorous testing and quality control measures.