EN
  • EN
  • DE

MK26FN2M0CAC18R

Part No MK26FN2M0CAC18R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169WLCSP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 169-WLCSP (5.5x5.63)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K20
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 116
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 5x12b, 6x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA, WLCSP
Supplier Device Package 169-WLCSP (5.5x5.63)
Base Product Number MK26FN2M0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935318609051,568-15204-6,568-15204-2,568-15204-1,MK26FN2M0CAC18R-ND
Standard Package 3,000
Win Source Part Number 1078939-MK26FN2M0CAC18R
Ultra Librarian 3D Model Ultra Librarian MK26FN2M0CAC18R CAD Model

Description

The NXP MK26FN2M0CAC18R microcontroller is a highly capable component designed for sophisticated embedded applications that require a perfect blend of power efficiency and processing capability. This microcontroller is part of NXP's Kinetis K series, which is renowned for its advanced features and robust performance in a wide array of industrial, commercial, and consumer applications.

At the core of the MK26FN2M0CAC18R is an ARM Cortex-M4 processor that can run up to 180 MHz, providing ample computational power for complex algorithms and real-time processing. The Cortex-M4 core is equipped with a Floating Point Unit (FPU) which significantly enhances the microcontroller's ability to handle computations involving decimals and fractional numbers, making it ideal for applications in control systems, digital signal processing, and more.

With 2MB of flash memory and 256KB of RAM, this microcontroller offers a generous amount of storage for your application code and data. Such memory capacity allows for the implementation of extensive software frameworks and libraries without the constant concern for space constraints.

The MK26FN2M0CAC18R also boasts a range of connectivity options, including multiple UARTs, SPI, I2C interfaces, and a USB controller with OTG (On-The-Go) capability, making it versatile for communication with peripherals and other devices. Additionally, it supports Ethernet and CAN bus protocols for networking applications, which are essential for IoT and industrial control systems.

Security is a paramount concern in today's connected devices, and the MK26FN2M0CAC18R addresses this with its built-in cryptographic acceleration and random number generator, ensuring secure data transfer and storage.

Finally, the device operates at a voltage range of 1.71V to 3.6V, providing flexibility in power-sensitive applications, and is available in a 144-LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained environments.

The MK26FN2M0CAC18R microcontroller is an excellent choice for engineers and designers looking to leverage a high-performance, feature-rich MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8190 $66.8190
2+ $54.8259 $109.6518
3+ $53.1126 $159.3378
4+ $51.3993 $205.5972
6+ $49.6860 $298.1160
7+ $44.5460 $311.8220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess