EN
  • EN
  • DE

AT89C5130A-S3SUM

Part No AT89C5130A-S3SUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT89C513x
Package Tube
Product Status Active
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals LED, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.15x19.15)
Base Product Number AT89C5130
Standard Package 23 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566083-AT89C5130A-S3SUM
Ultra Librarian 3D Model Ultra Librarian AT89C5130A-S3SUM CAD Model

Description

Microchip Technology's AT89C5130A-S3SUM

The AT89C5130A-S3SUM is a state-of-the-art USB Flash microcontroller produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced microcontroller is part of Microchip's AT89C51 series, which is renowned for its high performance, versatility, and reliability in a wide range of applications.

At the heart of the AT89C5130A-S3SUM is an 8-bit CPU with a fully static operation, running up to 48 MHz frequency with a 24 MHz crystal. The microcontroller boasts 32K bytes of Flash memory for program storage, and 2304 bytes of RAM, ensuring ample space and speed for complex applications. Its USB functionality is compliant with USB 2.0 Full Speed (12 Mbps) and supports 8 endpoints with a 1024-byte configurable endpoint buffer, making it an ideal choice for USB-enabled devices.

The device also features a variety of peripherals that enhance its functionality. It includes a Full Speed USB module, two UARTs, an SPI interface, and a Two-Wire Interface (TWI) for simplified serial communication. Additionally, the AT89C5130A-S3SUM offers a robust set of I/O ports, a 16-bit timer/counter, a 10-bit PWM/PCA, and a 10-bit high-speed ADC with eight channels, allowing for precise analog signal processing.

Security is a key aspect of the AT89C5130A-S3SUM, which incorporates a 16-bit watchdog timer and a power-on reset function. It also features 2048 bytes of on-chip XRAM, enhancing the execution of tasks requiring additional memory. The microcontroller is designed to operate within a voltage range of 2.7V to 5.5V, making it suitable for low-power and battery-operated devices.

Microchip Technology provides comprehensive support for the AT89C5130A-S3SUM, including development tools and software libraries to streamline the design process. Whether you are developing USB peripherals, custom interfaces, or other innovative applications, the AT89C5130A-S3SUM offers the performance, flexibility, and reliability needed to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0108 $60.0540
12+ $9.8552 $118.2624
19+ $9.5472 $181.3968
26+ $9.2392 $240.2192
33+ $8.9312 $294.7296
44+ $8.0073 $352.3212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess