EN
  • EN
  • DE

TAS5504APAGRG4

Part No TAS5504APAGRG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUD PWM PROC 4CH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 4
Supply Voltage - Operating 3.3V
Case / Package 64-TQFP (10x10)
Win Source Part Number 1105483-TAS5504APAGRG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian TAS5504APAGRG4 CAD Model

Description

The TAS5504APAGRG4 is a high-performance, digital audio PWM processor from Texas Instruments, designed for advanced audio applications. This integrated circuit is part of TI's PurePath™ Digital technology which provides manufacturers the ability to deliver high-fidelity audio while minimizing the overall system cost and complexity.

Key Features

  • Audio Quality: The TAS5504APAGRG4 is capable of delivering exceptional sound quality with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring a clear and crisp audio experience.
  • Efficiency: As a digital amplifier, it is highly efficient, reducing the need for bulky heatsinks and enabling more compact system designs.
  • Flexibility: It supports multiple audio input formats and is compatible with a range of digital audio sources, making it a versatile choice for various audio applications.
  • Power Output: The device can drive multiple output configurations, making it suitable for a wide variety of speaker types and impedances.

Applications

The TAS5504APAGRG4 is ideal for a range of audio applications, including:

  • Home theater systems
  • Mini/micro component audio systems
  • Digital television sound bars
  • Active speakers and subwoofers
  • Multi-channel audio systems

Technical Specifications

Parameter Value
Supply Voltage 10.8V to 13.2V
Output Power Dependent on external FETs
Audio Channels 4
Package 64-TQFP
Operating Temperature -40°C to 85°C

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TAS5504APAGRG4 is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring long-term stability for consumer and professional audio products.

For designers and engineers looking to incorporate high-quality digital audio into their systems, the TAS5504APAGRG4 offers a compelling combination of audio performance, efficiency, and design flexibility.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1074 $60.5370
11+ $9.9343 $109.2773
16+ $9.6239 $153.9824
22+ $9.3134 $204.8948
28+ $9.0030 $252.0840
38+ $8.0716 $306.7208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,705 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess