EN
  • EN
  • DE

TMS320F28376SPZPS

Part No TMS320F28376SPZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 100-Pin HTQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 66K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 14x12b, 14x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797581-TMS320F28376SPZPS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28376
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28376SPZPS CAD Model

Description

The Texas Instruments TMS320F28376SPZPS is a high-performance digital signal processor (DSP) that is part of the TMS320F28x series. This powerful microcontroller is designed to meet the intense processing needs of modern control applications, including industrial control, embedded robotics, automotive systems, and power management.

Key Features

  • Advanced Processing Core: At the heart of the TMS320F28376SPZPS is a 32-bit C28x floating-point processor core. This core is capable of executing up to 200 MHz, providing the computational power necessary for sophisticated algorithms and signal processing tasks.
  • Dual-Core Architecture: This device features a secondary ARM Cortex-M4 processor, enabling efficient handling of system control and management tasks while the primary C28x core focuses on high-speed signal processing.
  • Integrated Memory: The microcontroller includes onboard flash memory and RAM, facilitating rapid data access and storage without the need for external memory components.
  • Robust Peripheral Set: A diverse set of peripherals complements the processing capabilities, including multiple serial communication interfaces, analog-to-digital converters (ADCs), and timers, enhancing the microcontroller's versatility in handling various I/O operations.
  • Real-Time Control: With enhanced PWM outputs and high-resolution ADCs, the TMS320F28376SPZPS excels in real-time control applications, delivering precise control over motors, power supplies, and other systems requiring fine-tuned adjustments.
  • Development Support: Texas Instruments provides a comprehensive suite of development tools, software libraries, and reference designs to accelerate the development process and reduce time-to-market for products utilizing this DSP.

Applications

The TMS320F28376SPZPS is suitable for a wide range of applications, particularly where high-speed data processing and real-time control are paramount. It is an ideal choice for advanced industrial control systems, renewable energy systems, automotive control units, and any application requiring robust processing capabilities coupled with high reliability and precision.

Package and Quality

This microcontroller is available in a 176-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while providing ample pinouts for interfacing with external circuits. The device is also characterized by its extended temperature range, making it suitable for operation in harsh environments.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5996 $57.9980
11+ $9.5177 $104.6947
17+ $9.2202 $156.7434
23+ $8.9228 $205.2244
29+ $8.6254 $250.1366
39+ $7.7331 $301.5909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess