EN
  • EN
  • DE

88970536

Part No 88970536
Manufacturer Crouzet USA
Catalog Controllers - Programmable (PLC, PAC)
Description DISPLAY HMI TFT 7" & XD26R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Programmable (PLC, PAC)
Mfr Crouzet USA
Series Millenium 3, XD26
Package Box
Product Status Obsolete
Number of Inputs and Type 16 - Digital (10), Analog/Digital (6)
Number of Outputs and Type 10 - Relay
Expandable Expandable
Voltage - Supply 24VDC
Display Type LCD - White Characters, Backlight
Number Of Characters Per Row 18, 18, 18, 18
Memory Size 368 Bits/200 Words
Mounting Type Chassis Mount, DIN Rail
Features Includes Cable, Human Machine Interface (HMI), Battery Backup (Lithium)
Temperature Range - Operating 20°C ~ 70°C
Ingress Protection IP40
Software M3 Soft
Approval Agency CE, CSA, GL, UL
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8528.52.0000
Win Source Part Number 1145928-88970536
Ultra Librarian 3D Model Ultra Librarian 88970536 CAD Model

Description

The 1145928-88970536 is a programmable controller from the Millenium 3, XD26 series.

  • Series: Millenium 3, XD26
  • Features: Cable, Human Machine Interface (HMI), and Battery Backup (Lithium)
  • Applications: Industrial Automation and Control
  • Memory Size: 368 bits/200 words
  • Voltage Supply: 24VDC
  • Operating Temperature: 20°C to 70°C
  • Certifications: CE, CSA, GL, and UL
  • Product Status: Obsolete

You May Also Be Interested in

Omron
CONTROL LOGIC EIP 20K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOGIC RS232 5K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOGIC 24 IN 16 OUT 24V
Need more? Email Us
Omron
CONTROL LOG 24 IN 16OUT 100-240V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Need more? Email Us
Omron
PLC CNTRL 24 I/O 6 AXIS PNP
Lowest to $609.3052
Omron
MOD PLC CPU 32K PROGRAMMABLE
Need more? Email Us
Crouzet USA
DISPLAY HMI TFT 7" & XD26R
Need more? Email Us
Omron
CONTROL LOG 100-120/200-240/24V
Need more? Email Us
Omron
CONTROL LOGIC CPU 64K PROG / Programmable Logic Controller (PLC) Backplane
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess