EN
  • EN
  • DE

MC33FS8530A0ESR2

Part No MC33FS8530A0ESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP FS8500 / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Active
Base Product Number MC33FS8530
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352628-MC33FS8530A0ESR2
Ultra Librarian 3D Model Ultra Librarian MC33FS8530A0ESR2 CAD Model

Description

Product Overview: NXP MC33FS8530A0ESR2

The NXP MC33FS8530A0ESR2 is a state-of-the-art system basis chip (SBC) designed to support the increasing demands of modern automotive applications. This robust component is part of NXP's portfolio of power management integrated circuits, offering a high level of integration for automotive power supply systems and featuring a wide range of functionalities to enhance vehicle performance and safety.

Key Features

  • Power Management: The MC33FS8530A0ESR2 provides efficient power management with multiple voltage regulators to ensure stable operation of vehicle electronic systems. It includes buck and boost regulators, enabling it to support a variety of input and output voltage requirements.
  • Communication Interfaces: Equipped with CAN and LIN transceivers, this SBC facilitates reliable communication between different electronic control units (ECUs) within the vehicle, ensuring seamless data exchange and system coordination.
  • Watchdog Timer: A built-in watchdog timer enhances system reliability by monitoring the proper operation of the microcontroller and other system components, and it can initiate a system reset in case of malfunction.
  • Fail-Safe Operation: The device incorporates several fail-safe features, including under-voltage detection and over-temperature protection, to safeguard the electronic systems against potential damage from abnormal operating conditions.

Applications

The MC33FS8530A0ESR2 is particularly suited for automotive applications such as body control modules, gateway modules, and power management systems. Its robust design and comprehensive feature set make it an ideal choice for managing the complex power and communication requirements of modern vehicles.

Quality and Reliability

NXP is known for its commitment to quality, and the MC33FS8530A0ESR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under a wide range of environmental conditions. With its advanced features and proven technology, this system basis chip is an excellent choice for automotive manufacturers looking for a dependable solution for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6768 $58.3840
13+ $9.5811 $124.5543
19+ $9.2816 $176.3504
26+ $8.9822 $233.5372
34+ $8.6828 $295.2152
45+ $7.7846 $350.3070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,161 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess