EN
  • EN
  • DE

AT25DF041A-SH-T

Part No AT25DF041A-SH-T
Manufacturer Microchip Technology
Catalog Flash
Description NOR Flash Serial-SPI 3.3V 4M-bit 512K x 8 6ns 8-Pin SOIC EIAJ T/R / IC FLASH 4MBIT 70MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Max Frequency 70MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018975-AT25DF041A-SH-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AT25DF041A
Introduction Date October 01, 2012
ECCN 3A991
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT25DF041A-SH-T CAD Model

Description

Microchip Technology AT25DF041A-SH-T Flash Memory

The AT25DF041A-SH-T is a high-performance serial flash memory device from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This compact, 4-megabit flash memory provides a storage solution for systems with limited space that require low-power consumption and fast data access.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage: 2.7V to 3.6V, making it suitable for battery-operated devices and low-power applications.
  • High-Speed Read: Supports Standard, Dual, and Quad SPI for high-speed read performance, enhancing the efficiency of data retrieval.
  • Flexible Erase Capabilities: Offers sector and block erase options, providing flexibility in data management.
  • Endurance: Delivers high cycling endurance and long data retention suitable for intensive applications.
  • Package: Housed in an 8-lead SOIC package, it is designed for easy PCB layout and space-saving.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Security: Equipped with hardware and software protection features to secure critical data against accidental or malicious alterations.

Applications:

The AT25DF041A-SH-T is ideal for a variety of applications including:

  • Digital Voice Recorders
  • Bluetooth Devices
  • GPS Systems
  • Medical Devices
  • Smart Cards
  • Video and Digital Cameras
  • Home Automation Systems
  • Portable Media Players

Microchip's AT25DF041A-SH-T offers designers a blend of performance, reliability, and flexibility, making it a top choice for professionals looking to integrate flash memory into their designs. With its advanced features and robust operation, this memory chip is engineered to meet the demands of modern electronic devices.

You May Also Be Interested in

Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0909 $57.2727
7+ $15.6644 $109.6508
10+ $15.1749 $151.7490
14+ $14.6854 $205.5956
18+ $14.1958 $255.5244
24+ $12.7273 $305.4552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess