EN
  • EN
  • DE

TDA3681J/N2S

Part No TDA3681J/N2S
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840054-TDA3681J/N2S
Ultra Librarian 3D Model Ultra Librarian TDA3681J/N2S CAD Model

Description

The TDA3681J/N2S is a versatile multiple voltage regulator designed and manufactured by NXP Semiconductors, a leader in providing high-performance mixed-signal electronics. This regulator is specifically engineered to cater to the demanding requirements of automotive applications, offering reliable performance in a robust package.

Key Features:

  • Multiple Outputs: The TDA3681J/N2S features several regulated outputs, making it suitable for powering various components within an automotive electronic system.
  • High Current Capability: With its ability to supply high current, this regulator is well-suited for applications that require significant power, such as infotainment systems and advanced driver-assistance systems (ADAS).
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation, even with a low input voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Wide Operating Temperature Range: The TDA3681J/N2S is designed to operate over a wide temperature range, making it suitable for the harsh conditions typically found in automotive environments.

Applications:

The TDA3681J/N2S is ideal for use in a variety of automotive applications, such as:

  • Power supply for microcontrollers
  • Infotainment systems
  • Instrument clusters
  • Advanced driver-assistance systems (ADAS)
  • Body control modules

Package and Quality:

The TDA3681J/N2S comes in a robust package designed to withstand the rigors of the automotive environment. NXP's commitment to quality ensures that this voltage regulator meets the stringent standards required for automotive-grade components, providing reliable performance and durability.

Whether you are designing a new automotive system or seeking a reliable power management solution, the NXP TDA3681J/N2S multiple voltage regulator is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4479 $57.8227
32+ $3.6498 $116.7936
50+ $3.5355 $176.7750
68+ $3.4223 $232.7164
88+ $3.3079 $291.0952
117+ $2.9660 $347.0220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess