EN
  • EN
  • DE

PCD50924H/C37

Part No PCD50924H/C37
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833479-PCD50924H/C37
Ultra Librarian 3D Model Ultra Librarian PCD50924H/C37 CAD Model

Description

Introducing the PCD50924H/C37 Mobile Phone IC from NXP

The PCD50924H/C37 is a sophisticated integrated circuit designed by NXP Semiconductors, tailored specifically for the mobile phone market. This product stands out as a testament to NXP's commitment to providing advanced solutions for mobile communications. The PCD50924H/C37 is part of the Power Management and Clock Distribution IC series that ensures efficient power management and reliable clock distribution, which are critical for mobile phone performance and battery life.

Key Features

  • Advanced Power Management: The PCD50924H/C37 incorporates state-of-the-art power management features that help to extend battery life and reduce energy consumption, making it ideal for the power-conscious mobile phone user.
  • Clock Distribution: With its precise clock distribution capabilities, this IC ensures that all parts of the mobile phone system receive accurate timing signals, which is crucial for maintaining system stability and performance.
  • Compact Design: The IC's compact form factor is designed to fit into the increasingly slim profiles of modern mobile phones without compromising on functionality.
  • High Integration: This IC integrates multiple functions that typically require several discrete components, saving space on the mobile phone's PCB and potentially reducing overall manufacturing costs.
  • Reliability: NXP's reputation for quality means that the PCD50924H/C37 is a product you can rely on. It is built to meet the demanding specifications required for mobile phone applications.

Applications

The PCD50924H/C37 is ideal for a wide range of mobile phone applications. Its power management and clock distribution features make it particularly well-suited for smartphones, feature phones, and other portable devices that require efficient power usage and precise timing to deliver optimal performance.

Technical Specifications

For technical specifications, developers and engineers are encouraged to refer to the detailed datasheet provided by NXP. The datasheet offers comprehensive information on electrical characteristics, pin configurations, package details, and other pertinent data necessary for the integration of the IC into mobile phone designs.

In conclusion, the PCD50924H/C37 from NXP is a highly integrated and efficient solution for the power management and clock distribution needs of modern mobile phones. Its combination of advanced features and compact design makes it a compelling choice for manufacturers looking to enhance the performance and extend the battery life of their mobile devices.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess