EN
  • EN
  • DE

U4091BM-RFNG3Y 19

Part No U4091BM-RFNG3Y 19
Manufacturer Microchip Technology
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Function Telephone Audio Processor
Number of Circuits 1
Voltage - Supply 3.1V ~ 3.5V
Power (Watts) 900 mW
Temperature Range - Operating -25°C ~ 75°C
Mounting SMD (SMT)
Package / Case 44-BSOP (0.295", 7.50mm Width)
Supplier Device Package 44-SSO
Base Product Number U4091B
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1315850-U4091BM-RFNG3Y 19
Ultra Librarian 3D Model Ultra Librarian U4091BM-RFNG3Y 19 CAD Model

Description

Microchip Technology's U4091BM-RFNG3Y 19: A Comprehensive Solution for RF Applications

The U4091BM-RFNG3Y 19 from Microchip Technology is a state-of-the-art product designed to cater to the demanding needs of modern RF (Radio Frequency) applications. This highly integrated device is engineered to deliver exceptional performance, reliability, and versatility, making it an ideal choice for a wide range of applications including wireless communication systems, RF identification, and IoT (Internet of Things) devices.

Key Features of U4091BM-RFNG3Y 19

  • High Integration: The U4091BM-RFNG3Y 19 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Enhanced Performance: Designed with cutting-edge technology, this product offers superior RF performance, ensuring clear and reliable communication across various frequencies.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and the U4091BM-RFNG3Y 19 excels in this area with its low power consumption, making it suitable for battery-powered devices.
  • Robustness: Microchip Technology is known for its robust products, and the U4091BM-RFNG3Y 19 is no exception. It is built to withstand harsh environments and maintain its functionality over a wide temperature range.
  • Easy to Implement: The device comes in a user-friendly package that facilitates easy integration into existing designs, which is particularly beneficial for rapid prototyping and production.

Potential Applications

The versatility of the U4091BM-RFNG3Y 19 allows it to be utilized in various sectors, including but not limited to:

  • Automotive systems for keyless entry and immobilizers
  • Consumer electronics for wireless audio and video streaming
  • Industrial control systems for remote monitoring and automation
  • Medical devices for wireless data transmission
  • Smart home applications for security and home automation

With Microchip Technology's commitment to quality and support, the U4091BM-RFNG3Y 19 is backed by a comprehensive ecosystem of tools and documentation, ensuring that developers have everything they need to incorporate this product into their designs successfully. Whether you're an experienced engineer or just starting with RF technology, the U4091BM-RFNG3Y 19 offers a reliable and efficient solution for your project needs.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess