EN
  • EN
  • DE

CISCO STACK-T1-1M - 1M Type 1 Stacking Cable

Part No CISCO STACK-T1-1M - 1M Type 1 Stacking Cable
Manufacturer CISCO
Catalog Cables
Description Cisco STACK-T1-1M. Product colour: Black, Cable length: 1 m, Connector 1: T1. Quantity per pack: 1 pc(s)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385426-CISCO STACK-T1-1M - 1M Type 1 Stacking Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO STACK-T1-1M - 1M Type 1 Stacking Cable CAD Model

Description

The CISCO STACK-T1-1M is a 1-meter Type 1 Stacking Cable designed to connect Cisco switches in a stack configuration, allowing them to operate as a single, unified system. This high-quality stacking cable is an essential component for organizations looking to enhance their network's scalability and simplify its management. By physically connecting multiple switches with the STACK-T1-1M, network administrators can seamlessly manage the stack as though it were a single switch, facilitating easier configuration, management, and troubleshooting. Stacking switches also allows for greater redundancy and reliability, as the entire stack can automatically re-route traffic in the event of a single switch failure. This 1-meter cable is designed for short-distance connections within the same rack or in close proximity, making it an ideal choice for expanding network capacity without adding complexity. The CISCO STACK-T1-1M is built to Cisco's high-quality standards, ensuring reliable performance and compatibility with supported Cisco switches.

You May Also Be Interested in

NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L-01. Cable length: 0.75 m, Connector 1: MiniSAS SFF-8087, Connector 2: 4x SATA
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
Supermicro CBL-0237L. Cable length: 0.7 m, Product colour: GreySupermicro CBL-0237L, Multi Lane - 4x Sata kabel.
Need more? Email Us
NetApp
Netapp 5m QSFP to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0568. Cable length: 0.35 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
Supermicro
SATA Round Straight-Straight 21cm Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess