EN
  • EN
  • DE

BM23SPKS1NB9-0B02AA

Part No BM23SPKS1NB9-0B02AA
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Series BM23
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Power - Output 4dBm
Sensitivity -91dBm
Serial Interfaces I2C, UART
Antenna Type Integrated, Trace
Voltage - Supply 3V ~ 4.2V
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case 43-SMD Module
Base Product Number BM23
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8529.90.2100
Standard Package 63
Win Source Part Number 1049470-BM23SPKS1NB9-0B02AA
Ultra Librarian 3D Model Ultra Librarian BM23SPKS1NB9-0B02AA CAD Model

Description

Microchip Technology's BM23SPKS1NB9-0B02AA is a cutting-edge Bluetooth module designed for seamless integration into a wide range of electronic devices. This compact module is part of Microchip's commitment to providing advanced solutions for wireless communication, catering to the growing demand for IoT connectivity and smart device interoperability.

Key Features

  • Bluetooth 5.0 Compliance: The BM23SPKS1NB9-0B02AA module is compliant with the latest Bluetooth 5.0 specifications, ensuring high-speed communication, improved data transfer rates, and increased range.
  • Low Energy Consumption: Designed with energy efficiency in mind, this module is ideal for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Compact Form Factor: The small footprint of the module makes it suitable for integration into space-constrained applications without compromising on performance.
  • Easy Integration: The module offers a straightforward integration process, reducing development time and accelerating the time-to-market for products.
  • Robust Security: With advanced security features, the BM23SPKS1NB9-0B02AA ensures secure wireless communication, protecting data from unauthorized access.

Applications

The versatility of the BM23SPKS1NB9-0B02AA module allows it to be used in a variety of applications, including but not limited to:

  • Consumer electronics such as wireless headphones, speakers, and wearable devices
  • Home automation systems, including smart lighting and security devices
  • Healthcare equipment like patient monitoring systems and fitness trackers
  • Industrial control systems for remote monitoring and diagnostics

Technical Specifications

The BM23SPKS1NB9-0B02AA module boasts an array of technical specifications that make it a robust choice for developers:

  • Bluetooth Version: 5.0
  • Frequency Range: 2.402 GHz to 2.480 GHz
  • Modulation Techniques: GFSK, π/4 DQPSK, 8DPSK
  • Output Power: +4 dBm
  • Sensitivity: -95 dBm
  • Operating Temperature Range: -40°C to +85°C

With its advanced capabilities and ease of use, the BM23SPKS1NB9-0B02AA from Microchip Technology stands out as an exceptional choice for developers looking to incorporate Bluetooth functionality into their next-generation devices.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess