EN
  • EN
  • DE

BCM20738A2KML3GT

Part No BCM20738A2KML3GT
Manufacturer Cypress Semiconductor Corp
Catalog RF Receivers
Description Bluetooth v4.0 (BLE) SMART SOC Class II/Class III 1.5Mbps 40-Pin QFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965774-BCM20738A2KML3GT
Categories RF Receivers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM20738A2KML3GT CAD Model

Description

The Cypress (formerly Broadcom) BCM20738A2KML3GT is a Bluetooth Low Energy (BLE) system-on-chip (SoC) solution. It is designed for applications requiring ultra-low power consumption and high performance. This highly integrated chip combines a BLE radio, baseband, and microcontroller, offering a complete solution for wireless connectivity.

Applications:

  • Wearable Devices (Fitness Trackers, Smartwatches)
  • Bluetooth Low Energy Beacons
  • Wireless Sensors
  • Medical Devices
  • Home Automation

Features:

  • Bluetooth Low Energy (BLE) 4.1 Compliant: Supports BLE standard for ultra-low power wireless communication.
  • Integrated Transceiver: Includes a fully integrated BLE transceiver for efficient RF signal transmission and reception.
  • 32-bit ARM Cortex-M3 Microcontroller: Features a powerful ARM Cortex-M3 core for application processing.
  • Low Power Consumption: Designed for ultra-low power operation, maximizing battery life in portable devices.
  • Integrated Flash Memory: Includes embedded flash memory for storing application code and data.
  • Compact Package: Offered in a small form factor package, suitable for space-constrained applications.
  • Advanced Security Features: Supports advanced security features for secure wireless communication.
  • Over-the-Air (OTA) Firmware Updates: Enables wireless firmware updates for easy maintenance and feature enhancements.
  • Extensive Peripheral Set: Offers a wide range of peripherals for interfacing with external devices.

Benefits:

  • Ultra-Low Power Consumption: Maximizes battery life in portable and wearable devices.
  • High Performance: Powerful ARM Cortex-M3 core enables complex application processing.
  • Simplified Design: Highly integrated solution simplifies the design and development process.
  • Reduced Bill of Materials (BOM): Integration of multiple components reduces the overall BOM cost.
  • Enhanced Security: Advanced security features ensure secure wireless communication.
  • Flexible Firmware Updates: OTA firmware updates enable easy maintenance and feature enhancements.
  • Faster Time to Market: Integration and simplified design accelerate the time to market for new products.

Additional Details:

The BCM20738A2KML3GT operates in the 2.4 GHz ISM band. It is typically used with an external antenna. The device integrates a power management unit (PMU) for efficient power distribution. Software development kits (SDKs) and reference designs are available to facilitate application development. The chip supports various BLE profiles and services.

You May Also Be Interested in

Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess