EN
  • EN
  • DE

CC3220SF12ARGKR

Part No CC3220SF12ARGKR
Manufacturer Texas Instruments
Catalog RF Receivers
Description IC RF TXRX+MCU WIFI 64VFQFN  /  IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 18dBm
Sensitivity -96dBm
Memory Size 1MB Flash, 256kB RAM
Serial Interfaces ADC, I²C, SPI, UART, PCM
GPIO 27
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 59mA
Current - Transmitting 223mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number CC3220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-45439-2,296-45439-6,296-45439-1
Standard Package 2,500
Win Source Part Number 965082-CC3220SF12ARGKR
Ultra Librarian 3D Model Ultra Librarian CC3220SF12ARGKR CAD Model

Description

The Texas Instruments CC3220SF12ARGKR is a highly integrated wireless microcontroller (MCU) module designed for a wide range of Internet of Things (IoT) applications. This sophisticated piece of technology is part of the SimpleLink™ Wi-Fi family and provides a robust platform for developers to create connected devices with ease and efficiency.

Key Features

  • Wireless Connectivity: The CC3220SF comes with built-in Wi-Fi capabilities compliant with 802.11 b/g/n standards, ensuring fast and secure connections to wireless networks.
  • Advanced Security: With an on-chip crypto engine for fast, secure Wi-Fi and Internet connections, this module includes robust security protocols such as WPA/WPA2 personal and enterprise security.
  • Powerful ARM Cortex-M4 Core: At the heart of the CC3220SF12ARGKR is a high-performance ARM Cortex-M4 core running at 80 MHz, providing ample computational power for complex IoT applications.
  • Integrated Memory: The device boasts an integrated 1MB of executable flash, alongside 256KB of RAM, facilitating efficient and responsive program execution.
  • Dedicated Network Processor: To offload networking tasks, the CC3220SF features a dedicated network processor, allowing the main ARM Cortex-M4 MCU to focus on application processing.
  • Easy Development: TI provides a comprehensive software development kit (SDK) with sample applications and a user-friendly development environment to streamline the product development process.

Applications

The CC3220SF12ARGKR is versatile enough to be used in a variety of applications, including but not limited to:

  • Home automation and security systems
  • Smart energy and metering
  • Wireless sensors and monitoring
  • Industrial control and automation
  • Health and fitness wearables

Package and Quality

This device is supplied in a compact 64-pin VQFN (RGC) package, suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the CC3220SF12ARGKR is no exception, adhering to stringent industry standards for reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7414 $54.1898
16+ $6.3519 $101.6304
25+ $6.1534 $153.8350
34+ $5.9549 $202.4666
44+ $5.7564 $253.2816
59+ $5.1610 $304.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess