EN
  • EN
  • DE

CBTL06142EE/G

Part No CBTL06142EE/G
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer NXP
Win Source Part Number 240097-CBTL06142EE/G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL06142EE/G CAD Model

Description

The CBTL06142EE/G is a high-performance signal switching IC designed and manufactured by NXP Semiconductors. This advanced chip is part of NXP's extensive portfolio of interface devices, which are engineered to facilitate reliable and efficient communication between various electronic components within a system.

Key Features

  • High-Speed Signal Switching: The CBTL06142EE/G is capable of handling high-speed differential signals, making it ideal for applications that require rapid data transfer rates.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which helps to reduce the overall energy consumption of the system it is implemented in.
  • Wide Bandwidth: The device supports a wide bandwidth, ensuring that it can accommodate a range of frequencies without signal degradation.
  • Multi-Lane Operation: It is capable of operating multiple lanes simultaneously, which is crucial for parallel data processing and throughput optimization.
  • Compatibility: The CBTL06142EE/G is compatible with various industry-standard protocols, making it a versatile choice for a multitude of high-speed interface applications.

Applications

The CBTL06142EE/G is suitable for a wide array of applications, particularly in sectors where high-speed data transmission is critical. It is commonly used in:

  • Data centers
  • Networking equipment
  • High-performance computing
  • Telecommunications infrastructure
  • Consumer electronics

Technical Specifications

The CBTL06142EE/G boasts an impressive set of technical specifications that make it an ideal choice for systems that demand robust performance:

  • Package: Extremely thin leadless package
  • Operating Temperature: Specified for a wide range of temperatures to ensure reliability in various environments
  • Compliance: Meets or exceeds industry standards for signal integrity and performance

Conclusion

In summary, the CBTL06142EE/G from NXP is a sophisticated signal switching solution that offers high-speed operation, low power consumption, and broad compatibility. Its design caters to the rigorous demands of modern electronic systems, establishing it as a critical component in enhancing the performance and efficiency of data-intensive applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9030 $58.8360
29+ $4.0229 $116.6641
45+ $3.8970 $175.3650
62+ $3.7711 $233.8082
80+ $3.6463 $291.7040
107+ $3.2687 $349.7509
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess