EN
  • EN
  • DE

PCA9509DP,118

Part No PCA9509DP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 2pF
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 134924-PCA9509DP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9509DP,118 CAD Model

Description

The PCA9509DP,118 is a robust level translating I²C-bus repeater from NXP Semiconductors, designed to provide bidirectional voltage-level translation in multi-voltage systems. This device is particularly useful for applications where an I²C-bus needs to communicate between different voltage nodes within a system, ensuring seamless communication between devices operating at different voltages.

Key Features

  • Voltage Level Translation: The PCA9509DP,118 is capable of translating between voltages as low as 0.9V and up to 5.5V on the I²C-bus, making it versatile for a wide range of applications.
  • I²C-bus Repeater: It functions as a repeater for the I²C-bus, allowing for extension of the I²C-bus by buffering both the data (SDA) and the clock (SCL) lines, thus enabling longer bus lengths and more connected devices.
  • Hot-Swappable: This device supports hot-swapping, a feature that allows devices to be inserted or removed from a system without needing to power down the system.
  • Low Standby Current: It has a low standby current which makes it suitable for power-sensitive applications.
  • No Direction Pin: The PCA9509DP,118 does not require a direction control pin, simplifying the design for applications that need bidirectional voltage-level translation.

Applications

The PCA9509DP,118 is ideal for a variety of applications, including but not limited to:

  • Mobile Devices
  • Consumer Electronics
  • Industrial Control
  • Automotive Modules
  • Power Management Modules

Product Specifications

The PCA9509DP,118 is provided in a TSSOP8 package, which is a thin-shrink small outline package with 8 pins. This package is widely used in the industry due to its small footprint and ease of integration into a variety of circuit designs. The product is also compliant with the I²C-bus Fast-mode Plus (Fm+) specification, supporting higher data transfer speeds up to 1 Mbit/s.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PCA9509DP,118 is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding conditions.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9392 $51.6560
130+ $0.7707 $100.1910
205+ $0.7466 $153.0530
280+ $0.7225 $202.3000
360+ $0.6984 $251.4240
480+ $0.6262 $300.5760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,050 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess