EN
  • EN
  • DE

CBTL02042ABQ

Part No CBTL02042ABQ
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description 3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159349-CBTL02042ABQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL02042ABQ CAD Model

Description

The CBTL02042ABQ is a state-of-the-art high-speed multiplexer designed by NXP Semiconductors, a leader in connectivity solutions. This advanced multiplexer is part of the high-performance switch ICs category, engineered to address the needs of high-speed signal switching within the computing, telecommunications, and networking sectors.

Key Features

  • High-Speed Signal Switching: The CBTL02042ABQ is optimized for differential 2:1/1:2 multiplexing and demultiplexing, making it ideal for applications that require the rapid switching of high-speed signals.
  • Bandwidth Capabilities: With a wide bandwidth, this multiplexer is capable of supporting data rates up to 10 Gbps, ensuring compatibility with high-speed interfaces such as PCI Express, SATA, USB 3.0, and more.
  • Low Power Consumption: Designed with power efficiency in mind, the CBTL02042ABQ offers low power consumption, which is critical for energy-sensitive applications.
  • Signal Integrity: The device provides excellent signal integrity, minimizing signal degradation and ensuring reliable performance even under demanding conditions.
  • ESD Protection: It features built-in Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage due to static electricity discharges.

Applications

The versatility of the CBTL02042ABQ makes it suitable for a variety of applications, including:

  • High-speed I/O port switching in desktop and laptop PCs
  • Server and networking equipment requiring high-speed data paths
  • Signal routing in storage systems, like Solid State Drives (SSDs)
  • Consumer electronics that demand rapid data transfer rates

Technical Specifications

The CBTL02042ABQ comes in a compact DHVQFN24 package, making it easy to integrate into various circuit designs without occupying significant board space. It operates over a wide temperature range and is compliant with industry standards, ensuring broad compatibility and reliability.

Conclusion

Overall, the NXP CBTL02042ABQ high-speed multiplexer is a robust, efficient, and versatile solution for any application requiring reliable and fast switching of differential signals. Its combination of high bandwidth, low power consumption, and ESD protection makes it a valuable component in the high-speed signal processing landscape.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $2.2061 $59.5647
56+ $2.0640 $115.5840
87+ $1.9924 $173.3388
125+ $1.8503 $231.2875
163+ $1.7787 $289.9281
203+ $1.7082 $346.7646
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,047 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess