EN
  • EN
  • DE

MAX14566BEETA+

Part No MAX14566BEETA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 829614-MAX14566BEETA+
Ultra Librarian 3D Model Ultra Librarian MAX14566BEETA+ CAD Model

Description

Product Overview: MAX14566BEETA+ from Maxim Integrated

The MAX14566BEETA+ is a highly-integrated accessory detection and control solution from Maxim Integrated, designed to simplify the interface between mobile devices and their accessories. This advanced IC is a perfect choice for manufacturers looking for a reliable way to enhance the connectivity features of their portable electronics, such as smartphones, tablets, and media players.

Key Features

  • Accessory Detection: The device features an automatic accessory detection capability, which allows it to identify various types of accessories, such as headsets, charging cables, or audio/video equipment.
  • USB Switching: It includes a USB 2.0 Hi-Speed compatible switch with a 480Mbps data rate, enabling the seamless transition between charging and data transfer modes.
  • Audio Switching: The MAX14566BEETA+ incorporates audio switching functionality, allowing for the routing of audio signals to the appropriate output channels when an accessory is connected.
  • Integrated Protection: This IC provides built-in protection against overvoltage and short circuits, ensuring the safety and longevity of the connected devices.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power consumption, making it suitable for battery-powered applications.

Applications

The MAX14566BEETA+ is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Personal Navigation Devices
  • Other Accessories for Mobile Applications

Technical Specifications

The device comes in a compact TQFN-16 package, providing a space-saving solution for designs where board space is at a premium. It operates over a wide temperature range, ensuring reliable performance across various operating conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX14566BEETA+, making it an excellent choice for developers looking to enhance the interactivity and functionality of their next-generation portable devices.

For detailed technical specifications, datasheets, and support resources, developers and engineers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess