EN
  • EN
  • DE

SA604AD/01,118

Part No SA604AD/01,118
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description RF Amplifier LV FM IF SYSTEM -40TO+85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Operating Frequency 25 MHz
Operating Supply Voltage 4.5 V to 8 V
Operating Supply Current 3.3 mA
Gain 39 dB
Type Mobile Amplifiers/Cellular Amplifiers
Mounting Style SMD/SMT
Package / Case SOIC-16
Technology Si
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series SA604A
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
RF & Wireless RF Amplifier
Brand NXP Semiconductors
Number of Channels 1 Channel
Product Type RF Amplifier
Standard Pack Qty 2500
Subcategory Wireless & RF Integrated Circuits
Supply Voltage - Max 8 V
Supply Voltage - Min 4.5 V
Ultra Librarian 3D Model Ultra Librarian SA604AD/01,118 CAD Model

Description

The NXP SA604AD/01,118 is a high-performance, low-power FM intermediate frequency (IF) system designed for high-fidelity systems and optimized for demanding applications in mobile communication devices. This integrated circuit (IC) is a testament to NXP's commitment to providing advanced solutions for radio frequency (RF) signal processing.

Key Features

  • High Sensitivity: The device offers exceptional sensitivity, making it ideal for picking up weak signals in noisy environments.
  • Low Power Consumption: Designed for battery-powered devices, the SA604AD/01,118 ensures minimal power drain, extending the operational life of the product.
  • Integrated Mixer/Oscillator: The IC features an onboard mixer/oscillator which simplifies design and reduces component count.
  • Wide Operating Voltage Range: With a flexible operating voltage range, this IF system supports a variety of supply voltages, accommodating diverse product designs.
  • Excellent Dynamic Range: The device's dynamic range is optimized for handling a wide range of signal amplitudes without distortion.

Applications

The SA604AD/01,118 is ideally suited for a range of applications where high-quality FM signal processing is required. It's commonly used in:

  • Portable and car radios
  • Professional communication equipment
  • RFID readers
  • Wireless microphones
  • Other FM IF systems

Technical Specifications

The SA604AD/01,118 operates within the industrial temperature range and comes in a compact SO8 package. It integrates several stages of the FM IF strip, including a limiter amplifier, quadrature discriminator, and RSSI (Received Signal Strength Indicator) circuitry. The advanced design ensures excellent intermodulation rejection and low cross-modulation, which are crucial for consistent performance in the presence of adjacent channel interference.

Conclusion

Overall, the NXP SA604AD/01,118 FM IF system is a versatile and reliable component for any high-fidelity RF application. Its integration of multiple functions into a single chip not only saves space but also simplifies the design process, allowing for more compact and efficient product designs. With its superior performance and low power consumption, the SA604AD/01,118 remains a popular choice among engineers and designers in the industry.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess