EN
  • EN
  • DE

LZ22N

Part No LZ22N
Manufacturer ebm-papst
Catalog Fans and Blowers
Description Fan Accessories Metal Finger Guard for 80mm Size Fans, 5-Ring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Metal
Diameter 78.2 mm
Lead Free Lead Free
Length 76.2 mm
Material Metal, Steel
Packaging Bulk
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Thickness 4.7 mm
Weight 13.607771 g
Width 105.5 mm
Win Source Part Number 1187345-LZ22N
Categories Fans and Blowers
Manufacturer ebm-papst
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LZ22N CAD Model

Description

The LZ22N is a compact axial fan manufactured by ebm-papst. It is designed for cooling electronic components and other heat-sensitive equipment in a variety of applications. Known for its high performance and reliability, the LZ22N provides efficient airflow in a small form factor.

Applications

  • Electronics cooling
  • Computer chassis
  • Power supplies
  • Telecommunications equipment
  • Industrial control cabinets

Features

  • Compact size
  • High airflow
  • Low noise operation
  • Long service life
  • RoHS compliant

Benefits

  • Effective heat dissipation for reliable component performance
  • Quiet operation, ideal for noise-sensitive environments
  • Minimal maintenance requirements
  • Environmentally friendly design
  • Easy integration into existing systems

Additional Details

The LZ22N is typically powered by a DC voltage and features a ball bearing system for enhanced durability and extended lifespan. The fan's impeller is designed for optimal airflow and low noise generation. It's constructed from high-quality materials to withstand harsh operating conditions.

Key Specifications:

  • Voltage: Typically 12V or 24V DC
  • Airflow: Varies depending on model and voltage
  • Noise Level: Typically below 30 dBA
  • Bearing Type: Ball bearing

You May Also Be Interested in

Orion Fans
FAN AXIAL 80X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 31.0 CFM (0.868m³/min) 2 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 35X10MM VAPO 5VDC WIRE / Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Vapo-Bearing™ 7.0 CFM (0.196m³/min) 2 Wire Leads
Need more? Email Us
CUI Inc.
DC BLOWER, 97 X 94 X 33 MM, 12 V / Fan Blower 12VDC Rectangular/Rounded - 97.68mm L x 94.18mm H Ball 23.9 CFM (0.669m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
FAN AXIAL 40X20MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Need more? Email Us
Orion Fans
FAN AXIAL 127X38.5MM 115VAC TERM / Fan Tubeaxial 115VAC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Terminals
Need more? Email Us
Orion Fans
Filter kit for 120mm fan, includes retainer, guard, and 30ppi media
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
DC Fan Ball Bearing 24V 100KW 1054CFM 70dB Flange Mount
Need more? Email Us
Sunon Fans
FAN AXIAL 120X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess