Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tube
Product Status Active
Applications Video
Switch Circuit 4PST
Number of Channels 1
On-State Resistance (Max) 60Ohm
Voltage - Supply, Single (V+) 2.7V ~ 12V
Voltage - Supply, Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 350MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX4566
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075414-MAX4566EEE+
Ultra Librarian 3D Model Ultra Librarian MAX4566EEE+ CAD Model

Description

Introducing the MAX4566EEE+ Analog Switch from Maxim Integrated

The MAX4566EEE+ is a high-performance, precision analog switch that has been engineered to deliver exceptional signal integrity and switching accuracy. Manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits, this analog switch is designed to cater to a broad range of applications, including data acquisition systems, communication devices, and industrial automation.

At the heart of the MAX4566EEE+ lies its low on-resistance (R<sub>ON) characteristic, which ensures minimal signal distortion and power loss during operation. This feature, coupled with the switch's low charge injection, makes it an ideal choice for precision sample-and-hold circuits and analog signal multiplexing.

The MAX4566EEE+ operates from a single supply voltage ranging from +4.5V to +36V or from dual supplies of ±4.5V to ±20V, providing the flexibility needed to accommodate various system requirements. Its single-pole/double-throw (SPDT) configuration allows for seamless signal routing, which can be controlled via a digital input that is compatible with TTL and CMOS logic levels.

One of the key benefits of the MAX4566EEE+ is its extended temperature range, functioning reliably between -40°C to +85°C. This robustness makes it suitable for use in harsh environments where stability and performance are critical.

The device is offered in a compact 16-pin QSOP package, which is not only space-saving but also conducive for designs that require high-density board layouts. The MAX4566EEE+ also features fast switching times, with turn-on and turn-off times typically in the order of tens of nanoseconds, thus providing rapid response for time-sensitive applications.

Maxim Integrated's commitment to quality ensures that the MAX4566EEE+ analog switch meets stringent industry standards, delivering both reliability and performance. Whether it's for precision instrumentation, battery-powered devices, or audio signal routing, the MAX4566EEE+ is a versatile component that enhances the functionality and efficiency of electronic systems.

In conclusion, the MAX4566EEE+ from Maxim Integrated stands out as a superior choice for designers looking for a reliable and precise analog switch that can operate in a wide range of conditions and applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.5856
ECAD model for CBTL01023GM115
Renesas Electronics America
400MHz, 4 x 1 Video Crosspoint Switch | IC VIDEO CROSSPOINT SWIT 14SOIC
Lowest to $6.3655
ECAD model for HA4314BCB
NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Lowest to $1.8684
ECAD model for CBTL02042ABQ
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.1369
ECAD model for FSUSB73UMX
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Texas Instruments
SP4T SWITCH WITH IMPEDANCE DETECTION MICRO-USB SWITCH TO SUPPORT USB, UART, AUDIO, AND VIDEO | IC USB SWITCH SP4T 25DSBGA
Lowest to $2.0436
ECAD model for TSU6712YFPRB
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54400IRZ
Broadcom Limited
PEX8608-BA50BC G
Lowest to $121.8321
ECAD model for PEX8608-BA50BCG
NXP / Nexperia
IC VIDEO MUX/DEMUX 1X2 16SOIC
Need more? Email Us
ECAD model for NX5DV330D,112

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.6212 $91.6212
2+ $88.7580 $177.5160
3+ $85.8948 $257.6844
4+ $83.0316 $332.1264
5+ $74.4421 $372.2105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention