Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Horn Driver
Input Type Logic
Output Type Logic
Operating Supply Current 4μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091687-RE46C108S8F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RE46C108S8F CAD Model

Description

The RE46C108S8F from Microchip Technology is a sophisticated, low-power CMOS ionization-type smoke detector integrated circuit. With a built-in programmable gain amplifier, it is designed to be an integral component in residential and commercial smoke detectors.

Key Features

  • Low Operating Voltage: The device operates at a low voltage, making it ideal for battery-powered applications. It ensures a minimal power draw, prolonging the battery life of the smoke detector.
  • Interconnect Capability: This IC allows for multiple smoke detectors to be connected, enabling all units to sound an alarm when one unit detects smoke, which is crucial for comprehensive coverage in larger buildings.
  • Programmable Sensitivity: The sensitivity of the RE46C108S8F can be programmed to match specific requirements, providing flexibility and enhancing false alarm immunity.
  • Integrated Timer: An onboard timer function allows for automatic self-check and horn synchronization, ensuring reliability and consistency in performance.
  • Robust Alarm Driver: The IC includes a powerful and versatile horn driver capable of driving a piezoelectric horn directly, which simplifies the design of the alarm signaling component.
  • Low Battery Detection: It features a low battery detection circuit that alerts users when the battery voltage drops below a predefined threshold, ensuring the smoke detector remains operational.

Applications

The RE46C108S8F is primarily used in smoke detection systems that require long-term reliability and low-power operation. Its features make it suitable for a wide range of applications, including residential smoke alarms, commercial fire detection systems, and portable fire alarms.

Product Specifications

Parameter Value Supply Voltage 6V to 12V Standby Current 8μA typical at 9V Operating Temperature -10°C to 60°C Package Type 8-pin SOIC

Overall, the Microchip Technology RE46C108S8F offers a reliable and versatile solution for the design of smoke detection devices, providing enhanced safety features and a design optimized for low-power operation.

You May Also Be Interested in

Texas Instruments
Sensor and Detector Interface 5.5V 20-Pin HTSSOP EP T/R / Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors
Lowest to $8.2728
ECAD model for DRV411AIPWPR
Maxim Integrated
IC SIGNAL COND QUAD 68-QFN
Lowest to $312.3051
ECAD model for MAX3983UGK+D
Maxim Integrated
IC CTRLR KEY-SW I2C 40TQFN
Lowest to $11.4275
ECAD model for MAX7360ETL+T
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $23.9960
ECAD model for ADPD1080WBCPZR7
Freescale Semiconductor - NXP
IC SMOKE DETECTOR WITH I/O 16DIP
Lowest to $10.5105
ECAD model for MC145012ED
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+T
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $1.9870
ECAD model for MAX6675ISA+T
Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention