EN
  • EN
  • DE

AD9991KCPZRL

Part No AD9991KCPZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 56-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Interface 3-Wire Serial
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
Win Source Part Number 767681-AD9991KCPZRL
Popularity Medium
Supply and Demand Status Balance
Family Name AD9991
Introduction Date May 13, 2003
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9991KCPZRL CAD Model

Description

The AD9991KCPZRL is a high-performance, mixed-signal front-end (MxFE) integrated circuit brought to you by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to cater to the demanding requirements of advanced communication systems, offering an exceptional combination of data conversion and signal processing capabilities.

Key Features

  • High Integration: The AD9991KCPZRL integrates multiple functions into a single chip, including an analog-to-digital converter (ADC), digital-to-analog converter (DAC), and digital signal processing (DSP) blocks. This level of integration helps to reduce the component count, system footprint, and power consumption, while simplifying system design.
  • Advanced Data Conversion: The device features a high-speed ADC and DAC that provide excellent dynamic performance, making it suitable for applications that require precise signal conversion, such as advanced radar systems, satellite communications, and wireless infrastructure.
  • Programmable DSP: With its on-chip DSP capabilities, the AD9991KCPZRL can perform a variety of signal processing tasks, such as filtering, upconversion, downconversion, and modulation. This programmability allows for flexibility in addressing specific application needs.
  • Low Power Consumption: Despite its high performance, the AD9991KCPZRL is designed for low power operation, which is crucial for battery-powered devices and energy-efficient systems.
  • Robust Packaging: The device comes in a compact LFCSP (lead-frame chip-scale package) that is suitable for space-constrained applications, while also providing robustness for harsh environmental conditions.

Applications

The AD9991KCPZRL is versatile and can be used in various high-end applications. These include:

  • Electronic warfare and defense systems
  • Phased array radar platforms
  • Test and measurement equipment
  • Communication infrastructure
  • Aerospace and satellite communication systems

With its advanced feature set, the AD9991KCPZRL from Analog Devices Inc. stands out as a critical component for designers who are looking to leverage high-speed signal processing and data conversion in their next-generation communication and measurement systems.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7110 $62.1330
7+ $16.9937 $118.9559
11+ $16.4626 $181.0886
15+ $15.9315 $238.9725
19+ $15.4005 $292.6095
26+ $13.8073 $358.9898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess