EN
  • EN
  • DE

MCP9600T-E/MX

Part No MCP9600T-E/MX
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUPLE TO I2C 20MQFN  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type I2C
Current - Supply 300 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-MQFN (5x5)
Base Product Number MCP9600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300
Win Source Part Number 976089-MCP9600T-E/MX
Ultra Librarian 3D Model Ultra Librarian MCP9600T-E/MX CAD Model

Description

Microchip Technology MCP9600T-E/MX Thermocouple EMF to Temperature Converter

The MCP9600T-E/MX is a sophisticated thermocouple-to-digital converter integrated circuit from Microchip Technology that offers a complete temperature monitoring solution. This high-precision IC is designed to work with any thermocouple type, making it a versatile choice for a wide range of temperature sensing applications.

Featuring an integrated cold-junction compensation, the MCP9600T-E/MX can directly connect to a thermocouple and provide accurate temperature readings without the need for additional components or complex calibration. It supports standard thermocouple types (K, J, T, N, S, E, B, and R) and provides a temperature resolution of 0.0625°C, ensuring high precision in temperature measurement.

The device offers multiple digital interfaces for communication, including I2C, which allows for easy integration into existing systems. It is housed in a space-saving 20-pin QFN package, making it ideal for applications where space is at a premium.

The MCP9600T-E/MX also boasts a robust set of features such as four programmable temperature alert outputs, which can be used to detect multiple temperature zones and trigger appropriate system responses. This makes it particularly useful in safety-critical applications like overheating protection in consumer electronics or industrial equipment.

The operating voltage range of 2.7V to 5.5V allows the MCP9600T-E/MX to be used in both 3.3V and 5V systems, providing flexibility in power supply design. Its operating temperature range from -40°C to +125°C ensures reliable performance in extreme environments.

In summary, the MCP9600T-E/MX from Microchip Technology is a fully integrated thermocouple-to-digital solution that simplifies the design of temperature sensing systems. Its precision, flexibility, and ease of use make it an excellent choice for a variety of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7105 $53.5525
12+ $8.7881 $105.4572
18+ $8.5135 $153.2430
25+ $8.2389 $205.9725
32+ $7.9642 $254.8544
43+ $7.1403 $307.0329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess