Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193379-SST30VR023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST30VR023 CAD Model

Description

Microchip Technology's SST30VR023 Silicon Carbide Power MOSFET

The SST30VR023 from Microchip Technology is a state-of-the-art Silicon Carbide (SiC) Power MOSFET that is designed to meet the demanding needs of high-performance power systems. This MOSFET is a key component for applications requiring high efficiency, fast switching, and robust thermal performance.

Key Features:

  • High Blocking Voltage: The SST30VR023 boasts a high blocking voltage of 1200V, making it suitable for a wide range of high voltage applications.
  • Low On-Resistance: With an on-resistance as low as 23 mΩ, this MOSFET ensures minimal power loss and improved efficiency in power conversion systems.
  • Fast Switching Speed: The device is engineered for fast switching, reducing switching losses and enabling high-frequency operation.
  • Enhanced Thermal Performance: The SiC material provides superior thermal characteristics, allowing for better heat dissipation and higher temperature operation.
  • Robustness: The SST30VR023 is designed to be rugged and reliable, withstanding harsh conditions and providing stable performance over its lifespan.
  • Integrated Protection Features: It includes built-in protection features such as over-current, over-temperature, and under-voltage lockout to ensure the safe operation of the device.

Applications:

The versatility of the SST30VR023 makes it ideal for a variety of applications, including:

  • Electric vehicle (EV) inverters and chargers
  • Renewable energy systems such as solar inverters and wind turbines
  • Uninterruptible power supplies (UPS)
  • Industrial motor drives and power supplies
  • High-voltage DC/DC converters

With its advanced technology and robust design, the SST30VR023 from Microchip Technology is a powerful solution for designers looking to maximize efficiency and reliability in their high-voltage power circuit designs. Its superior performance characteristics make it a key enabler for the next generation of energy-efficient power electronics.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
ECAD model for M36P0R8060N0ZSE
STMicroelectronics
Need more? Email Us
ECAD model for M29W800AT100N1
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32M-bit 4M x 8 8ns Automotive 8-Pin SO W T/R
Need more? Email Us
ECAD model for M25P32-VMW6TGBA
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R
Lowest to $2.5600
ECAD model for M25PX32-VZM6F
STMicroelectronics
Need more? Email Us
ECAD model for M28W800CT90N6
Micron Technology Inc.
Flash Mem Serial-SPI 2.7V to 3.6V 8M-Bit 1M x 8 8ns 8-Pin SOIC N Tray
Lowest to $12.3603
ECAD model for M25PE80-VMN6P
Micron Technology Inc.
Need more? Email Us
ECAD model for M36L0T7060B3ZAQF
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256N11FFA010
Micron Technology Inc.
NOR Flash, Legacy NOR Flash, 4Mb, 2.7V-3.6V, 8-pin SO8 Wide, RoHS
Lowest to $1.4423
ECAD model for M25PE40S-VMW6TG

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention