EN
  • EN
  • DE

MIC2550AYML-TR

Part No MIC2550AYML-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC USB TRANSCEIVER 16-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 003495-MIC2550AYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2550AYML-TR CAD Model

Description

Product Overview: MIC2550AYML-TR from Microchip Technology

The MIC2550AYML-TR is a high-performance, integrated USB transceiver chip from the renowned semiconductor manufacturer, Microchip Technology. This chip is designed to provide a complete USB interface solution for a wide range of applications that require USB connectivity. It is particularly suited for portable and battery-powered devices due to its low power consumption and small package footprint.

Key Features

  • USB 2.0 Compliance: The MIC2550AYML-TR is fully compliant with the USB 2.0 specification, ensuring compatibility with a broad range of USB devices and guaranteeing reliable data transfer rates of up to 12 Mbps (full-speed operation).
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for extending the battery life of portable devices. It features a low-power suspend mode to further reduce power usage when the USB interface is not active.
  • Integrated Pull-Up and Pull-Down Resistors: The chip includes integrated pull-up and pull-down resistors on the USB data lines, simplifying the design and reducing external component requirements.
  • ESD Protection: The MIC2550AYML-TR provides built-in electrostatic discharge (ESD) protection, safeguarding the USB interface from common electrostatic damage and enhancing the durability of the end product.
  • Small Form Factor: Offered in a compact MLF® package, the MIC2550AYML-TR is ideal for space-constrained applications, enabling designers to minimize the PCB footprint for their USB interface designs.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments where temperature extremes are a concern.

Applications

The versatility of the MIC2550AYML-TR makes it an excellent choice for a variety of applications, including:

  • Portable Media Players
  • Smartphones and Tablets
  • GPS Devices
  • Digital Cameras
  • USB Peripheral Devices
  • Battery Management Systems

With its robust feature set and Microchip's reputation for quality, the MIC2550AYML-TR is an ideal USB transceiver solution for manufacturers looking to incorporate USB functionality into their products with minimal design complexity and maximum reliability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess