Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer onsemi
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 350mA, 650mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 900 V
Rise / Fall Time (Typ) 60ns, 30ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FL73282
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FL73282MXTR,2156-FL73282MX-OS,FL73282MXCT,FL73282MXDKR,ONSONSFL73282MX
Standard Package 2,500
Win Source Part Number 1323600-FL73282MX
Ultra Librarian 3D Model Ultra Librarian FL73282MX CAD Model

Description

The FL73282MX is a high-performance, integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. This component is designed to meet the rigorous demands of modern electronic devices, offering a perfect blend of power management and signal integrity.

Key Features

  • High Efficiency: The FL73282MX is engineered to provide optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Compact Design: With its small footprint, this product is ideal for space-constrained applications, allowing designers to create more compact and integrated designs without sacrificing performance.
  • Robust Thermal Performance: ON Semiconductor has equipped the FL73282MX with superior thermal management capabilities, ensuring the device operates within safe temperature ranges even under high load conditions.
  • Low Power Consumption: This device is tailored for applications that require low power operation, helping to extend battery life in portable devices and reduce energy costs in stationary systems.
  • High Reliability: The FL73282MX is built to withstand harsh environments and provide consistent performance over a long operational lifespan, making it a trusted choice for critical applications.

Applications

The versatility of the FL73282MX allows it to be used in a multitude of applications, including but not limited to:

  • Portable Electronics
  • Power Supply Modules
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment

Technical Specifications

The FL73282MX boasts a range of specifications that make it a top choice for designers and engineers:

  • Input Voltage Range: Specified by manufacturer
  • Output Voltage Range: Specified by manufacturer
  • Switching Frequency: Specified by manufacturer
  • Package Type: Provided in a highly efficient packaging option

For detailed technical specifications, please refer to the official datasheet provided by ON Semiconductor.

Quality and Support

ON Semiconductor is committed to delivering high-quality products and provides comprehensive technical support for the FL73282MX. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this IC into their projects.

You May Also Be Interested in

Maxim Integrated
IC MOSFET DRVR DUAL 8-TDFN
Lowest to $2.0349
ECAD model for MAX5054BATA+T
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 14SO
Lowest to $2.7694
ECAD model for DGD21814S14-13
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA-T
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
ECAD model for R2J20605ANP
Vishay
IC GATE DRVR HALF-BRIDGE 8SO / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for SIP41104DY-T1-E3
Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.8456
ECAD model for TLF11251EPXUMA1
Maxim Integrated
IC MOSFET DRVR DUAL 8-SOIC
Lowest to $9.7792
ECAD model for MAX5055BASA+T
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1294 $51.1056
58+ $1.7472 $101.3376
89+ $1.6926 $150.6414
123+ $1.6380 $201.4740
158+ $1.5834 $250.1772
212+ $1.4196 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention