EN
  • EN
  • DE

MIC4827YMM-TR

Part No MIC4827YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL DRIVER 180VPP OUT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 60Hz to 1kHz
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 21μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076646-MIC4827YMM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4827YMM-TR CAD Model

Description

Product Overview: MIC4827YMM-TR by Microchip Technology

The MIC4827YMM-TR is a high-performance LED driver from Microchip Technology, designed to provide a compact, efficient, and versatile solution for driving LEDs in a wide range of applications. This LED driver is ideal for portable devices, backlighting LCD displays, and any system that requires a reliable and consistent light source.

Key Features

  • Integrated Boost Converter: The MIC4827YMM-TR includes an integrated boost converter that is capable of stepping up the input voltage to ensure a constant current supply to the LEDs, enhancing the brightness and uniformity of the light output.
  • Dimming Control: It offers a PWM (Pulse Width Modulation) dimming control, which allows for precise brightness control over the LEDs, making it suitable for applications where variable light intensity is required.
  • High Efficiency: With its high-efficiency design, the MIC4827YMM-TR ensures minimal power loss during operation, which is crucial for battery-powered devices, helping to extend battery life.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the LED driver against overheating. This feature helps in maintaining the longevity and reliability of the system.
  • Compact Package: Packaged in a small 10-pin MSOP, the MIC4827YMM-TR is designed for space-constrained applications, providing a powerful lighting solution without occupying significant board space.

Applications

The versatility of the MIC4827YMM-TR makes it an ideal choice for a variety of applications, including:

  • Portable electronics
  • GPS units
  • Industrial displays
  • Medical devices
  • Automotive interior lighting

With its robust feature set and Microchip Technology's reputation for quality, the MIC4827YMM-TR is a reliable choice for designers looking to enhance their LED lighting solutions. Its integration of a boost converter, dimming control, high efficiency, thermal protection, and a compact form factor make it a versatile and powerful component for any LED driving application.

You May Also Be Interested in

Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess