EN
  • EN
  • DE

SLP-450

Part No SLP-450
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 326199-SLP-450
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLP-450 CAD Model

Description

The SLP-450 is a low pass filter manufactured by Mini-Circuits. It is designed to pass signals below a specified cutoff frequency while attenuating signals above that frequency. This filter is suitable for a wide range of applications where unwanted high-frequency noise or harmonics need to be removed from a signal.

Applications:

  • Wireless communication systems: Used to remove unwanted harmonics and spurious signals in transmitter and receiver chains.
  • Test and measurement equipment: Employed to filter out noise and improve the accuracy of measurements.
  • Satellite communication: Used in LNBs (Low-Noise Block downconverters) and other satellite equipment to filter out unwanted signals.
  • Medical Imaging: Filtering noise in medical imaging devices.
  • Radar Systems: Filtering signals in radar equipment.

Features:

  • Low insertion loss: Minimizes signal attenuation in the passband.
  • High stopband attenuation: Effectively suppresses unwanted signals above the cutoff frequency.
  • Compact size: Allows for easy integration into various systems.
  • Rugged construction: Ensures reliable performance in demanding environments.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits:

  • Improved signal quality: Reduces noise and interference, resulting in a cleaner signal.
  • Enhanced system performance: Improves the overall performance of the system by filtering out unwanted signals.
  • Increased reliability: Protects sensitive components from damage caused by high-frequency noise.
  • Simplified system design: Makes it easier to design and implement systems that require filtering.
  • Cost-effective solution: Provides a reliable and affordable way to filter signals.

Specifications: The SLP-450 has a cutoff frequency of 450 MHz. Insertion loss is typically less than 1 dB in the passband. Stopband attenuation is greater than 40 dB above 600 MHz. It has a 50-ohm impedance and is available in a surface-mount package. Operating temperature ranges from -40°C to +85°C. It is constructed with durable materials to ensure long-term reliability.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Samsung
Lowest to $11.2613
NXP / Nexperia
Need more? Email Us
Samsung
Lowest to $1.3642
Freescale Semiconductor - NXP
Lowest to $4.5230
Broadcom Limited
Lowest to $31.2813
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess