EN
  • EN
  • DE

MC14528BDG

Part No MC14528BDG
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description Dual Monostable Multivibrator | IC MULTIVIBRATOR DUAL 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 90ns
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4528
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1217855-MC14528BDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14528BDG CAD Model

Description

ON Semiconductor MC14528BDG Dual Monostable Multivibrator

The MC14528BDG is a versatile component manufactured by ON Semiconductor, known for its reliability and performance in a wide array of electronic applications. This integrated circuit is classified as a dual monostable multivibrator, also referred to as a 'one-shot' pulse generator. It is designed to produce precise and stable time delays or to serve as a pulse width modulator in various digital and analog systems.

Constructed with CMOS technology, the MC14528BDG ensures low power consumption, which is a crucial feature for battery-operated devices and energy-efficient systems. The device operates over a broad voltage range from 3 V to 15 V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels. This flexibility allows it to be used in a diverse set of applications, from consumer electronics to industrial controls.

Each multivibrator within the MC14528BDG has two trigger inputs, one negative-edge triggered and another positive-edge triggered. This dual-trigger capability provides designers with the option to initiate the timing cycle on either a rising or falling edge of the input signal. Furthermore, the output pulse duration is determined by external timing components, namely resistors and capacitors, which users can select to tailor the time delay or pulse width to their specific requirements.

The MC14528BDG comes in a 16-pin SOIC package, which is conducive to automated assembly processes and is suitable for surface-mount technology (SMT), offering a compact solution for space-constrained applications. The device also features a retriggerable mode, which allows the extension of the output pulse duration beyond a single timing cycle by applying additional trigger pulses.

In summary, the ON Semiconductor MC14528BDG is a highly adaptable dual monostable multivibrator that is ideal for creating precise timing sequences, pulse shaping, and delay lines in digital circuits. Its low power consumption, wide voltage operation range, and flexible triggering options make it a valuable component for designers and engineers in the development of both simple and complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8140 $52.9100
150+ $0.6679 $100.1850
235+ $0.6470 $152.0450
320+ $0.6262 $200.3840
415+ $0.6053 $251.1995
555+ $0.5427 $301.1985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess