EN
  • EN
  • DE

MIC4826BMM

Part No MIC4826BMM
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type EL Lamp Driver
Frequency 60Hz ~ 1kHz
Supply Voltage (V) 1.8V ~ 5.5V
Supply Current 21μA
Dimming No
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC4826
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222600-MIC4826BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4826BMM CAD Model

Description

The MIC4826BMM from Microchip Technology is a highly integrated solution designed for driving small brushless DC (BLDC) fans and motors. This compact device comes in a space-saving 8-pin MSOP package, making it an ideal choice for applications where board space is at a premium.

Key Features

  • Integrated H-Bridge: The MIC4826BMM features a built-in H-bridge motor driver capable of delivering a continuous output current of up to 1.5A. This allows for direct control of motor speed and direction without the need for additional external power transistors.
  • Low Voltage Operation: Designed to operate over a wide supply voltage range from 2.7V to 5.5V, this device is suitable for use in portable and battery-operated equipment.
  • Low Power Consumption: It has a quiescent current of just 120µA, which helps to maximize battery life in portable applications.
  • Thermal Shutdown Protection: The MIC4826BMM includes an internal thermal shutdown feature that protects the device from overheating, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates at the correct voltage levels, preventing motor malfunction due to insufficient supply voltage.

Applications

The MIC4826BMM is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Small cooling fans for computers and peripherals
  • Battery-powered toys
  • Healthcare devices

Advantages

The integration of multiple functions within the MIC4826BMM not only saves space but also reduces the complexity of the circuit design, leading to a quicker development cycle and easier manufacturing process. Its low power consumption and wide operating voltage range make it an excellent choice for energy-sensitive applications.

Conclusion

Overall, the MIC4826BMM from Microchip Technology is a powerful, efficient, and reliable solution for driving small motors in a variety of applications. Its compact size, integrated features, and ease of use make it an attractive option for designers looking to optimize their motor control systems.

You May Also Be Interested in

Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,584 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess