EN
  • EN
  • DE

HV857MG-G

Part No HV857MG-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC LED DRIVER HI VOLT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 1kHz
Supply Voltage - Operating 1.8 V to 5 V
Operating Supply Current 20mA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 102577-HV857MG-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV857MG-G CAD Model

Description

The HV857MG-G by Microchip Technology is an advanced, high voltage Electroluminescent (EL) lamp driver IC, designed to efficiently manage and drive EL displays. This compact, integrated circuit is engineered to provide a reliable and flexible solution for a wide range of applications that require backlighting, such as handheld devices, instrumentation panels, and portable electronics.

Key Features:

  • High Voltage Output: The HV857MG-G is capable of delivering a high voltage output up to 220Vpp, which is ideal for driving EL lamps of various sizes and shapes.
  • Integrated Boost Converter: With an integrated boost converter, this driver IC efficiently converts a low voltage input to the high voltage required for EL lamp illumination without the need for external high voltage components.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications where power efficiency is critical.
  • Adjustable Output: Users can adjust the output voltage and frequency to match the requirements of the specific EL lamp being used, ensuring optimal performance and longevity.
  • Compact SOT-23-6 Packaging: The HV857MG-G comes in a small SOT-23-6 package, minimizing the space required on the PCB and making it an excellent choice for space-constrained applications.

Applications:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable instrumentation and medical devices
  • GPS receivers and portable media players
  • Industrial controls and dashboard displays

The HV857MG-G is a testament to Microchip Technology's commitment to providing innovative and high-quality integrated circuits. With its high voltage capabilities, low power consumption, and compact design, the HV857MG-G is an ideal choice for designers looking to enhance the visual performance and efficiency of their EL lamp applications.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess