EN
  • EN
  • DE

HV857K7-G

Part No HV857K7-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC LED DRIVER HI VOLT 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 1kHz
Supply Voltage - Operating 1.8 V to 5 V
Operating Supply Current 20mA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 204936-HV857K7-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV857K7-G CAD Model

Description

The HV857K7-G is a state-of-the-art high-voltage driver from the renowned manufacturer Microchip Technology. This device is specifically designed to drive piezoelectric transducers, which are commonly used in a variety of applications including but not limited to industrial, medical, and consumer electronics.

Key Features

  • High Voltage Output: With an ability to deliver a high voltage output, the HV857K7-G is perfectly suited for applications requiring high voltage signals to drive piezoelectric devices.
  • Low Power Consumption: Despite its high-voltage capabilities, it is engineered for low power consumption, making it ideal for battery-operated devices where power efficiency is critical.
  • Integrated Oscillator: The device includes an internal oscillator which reduces the need for external components, thus simplifying the design and reducing overall system cost.
  • Flexible Operating Voltage: It operates over a wide range of supply voltages, allowing for flexibility in various design specifications and ensuring compatibility with a broad range of other electronic components.

Applications

The HV857K7-G is versatile and can be used in numerous applications, some of which include:

  • Inkjet printers for precise droplet control
  • Portable medical devices where high precision and reliability are paramount
  • Industrial sensors that require accurate displacement measurement

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the HV857K7-G is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging applications. With its robust design and proven technology, the HV857K7-G is a choice that engineers and designers can trust for their high-voltage driving needs.

Environmental Considerations

The HV857K7-G is offered in a RoHS-compliant package, reflecting Microchip Technology's dedication to environmental responsibility. This compliance ensures that the device is free from hazardous substances, making it a safe choice for developers and consumers alike.

You May Also Be Interested in

Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess