EN
  • EN
  • DE

TPS68000DBTRG4

Part No TPS68000DBTRG4
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type CCFL Controller
Frequency 30kHz ~ 100kHz
Operating Supply Voltage 8 V ~ 30 V
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1273092-TPS68000DBTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS68000
Introduction Date December 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS68000DBTRG4 CAD Model

Description

The TPS68000DBTRG4 is a high-performance, integrated power management IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced product is tailored for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment, providing a reliable and efficient power management solution.

Key Features

  • High Efficiency: The TPS68000DBTRG4 boasts an exceptional energy efficiency rating, which helps in reducing heat generation and power loss in systems where it is deployed.
  • Multiple Output Channels: This IC offers multiple output channels with adjustable voltage levels, accommodating various components within a single system.
  • Programmable Sequencing: Users can program the start-up and shutdown sequence of the outputs, providing flexibility and protection for sensitive components.
  • Thermal Protection: It includes built-in thermal shutdown features to protect the device and the system from overheating.
  • Small Footprint: The compact form factor of the TPS68000DBTRG4 allows for its use in space-constrained applications without compromising performance.

Applications

The versatile nature of the TPS68000DBTRG4 makes it suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Industrial Control Systems
  • Networking Equipment

Technical Specifications

The TPS68000DBTRG4 provides a comprehensive set of technical specifications:

  • Input Voltage Range: Suitable for a broad range of input voltages.
  • Output Voltage Range: Configurable to meet the needs of various components.
  • Switching Frequency: Optimized for efficiency and reduced electromagnetic interference (EMI).
  • Package Type: Delivered in a surface-mount package that is easy to integrate into PCB designs.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS68000DBTRG4 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and stable operation in a range of environmental conditions.

For detailed technical documentation, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess