EN
  • EN
  • DE

HV857LMG-G

Part No HV857LMG-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 1kHz
Supply Voltage - Operating 1.8 V to 5 V
Operating Supply Current 20mA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 204938-HV857LMG-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HV857
Introduction Date November 13, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HV857LMG-G CAD Model

Description

The HV857LMG-G is a sophisticated, high-voltage driver from Microchip Technology, renowned for its innovative and reliable semiconductor products. This device is specifically designed to drive liquid crystal displays (LCDs) with outstanding efficiency and precision, making it an ideal choice for a variety of applications that require high-quality visual displays.

Key Features

  • High-Voltage Output: The HV857LMG-G is capable of providing a high-voltage output that is adjustable up to 220V, ensuring that it can drive a wide range of LCD panels.
  • Low Power Consumption: Engineered for efficiency, this driver operates with minimal power consumption, making it suitable for battery-powered devices where power efficiency is crucial.
  • Integrated Charge Pump: The device includes an on-chip charge pump that facilitates the generation of the high voltage required for driving LCDs, while minimizing external component count.
  • Adjustable Frequency: Users have the flexibility to set the operating frequency of the device to optimize performance for their specific application.
  • Compact Packaging: Available in a space-saving 8-lead MSOP package, the HV857LMG-G is perfect for applications where board space is at a premium.

Applications

The HV857LMG-G is versatile and can be utilized in a variety of sectors including consumer electronics, automotive displays, industrial control panels, and portable instrumentation. Its robust design ensures reliable operation in environments where consistent display performance is required.

Technical Specifications

Parameter Value Output Voltage Up to 220V Package Type 8-lead MSOP Operating Frequency Adjustable Power Consumption Low

Overall, the HV857LMG-G is a top-tier choice for designers and engineers looking to incorporate a reliable, high-voltage LCD driver into their products. With Microchip Technology's reputation for quality and performance, this device is sure to enhance the functionality and efficiency of any display application it is used in.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,596 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess