Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ams
Packaging Tube
Part Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment + DP
Interface Serial
Digits or Characters 8 Digits
Operating Supply Current 330mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1147223-AS1106PL
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AS1106PL CAD Model

Description

The ams 1147223-AS1106PL is an obsolete (EOL) 7 segment + DP configuration LED display type integrated circuit.

  • Interface: serial
  • Digits: 8
  • Operating Supply Voltage: 2.7 V to 5.5 V
  • Package Type: 24-DIP (0.300", 7.62mm)
  • Temperature Range: 0°C to 70°C
  • Operating Supply Current: 330mA
  • Alternative parts (cross-reference): AS1106WL-T and AS1106WL
  • Supply and demand status: sufficient.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ECAD model for HV5812PJ-G-M904
Texas Instruments
Monolithic Triple 2.8 ns CRT Driver
Need more? Email Us
ECAD model for LM2412
Texas Instruments
IC DVR LCD 33 SEG DISPLAY 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Lowest to $59.5420
ECAD model for MM145453V/NOPB
Texas Instruments
IC DRIVER MONOLITHIC TO-220-11
Need more? Email Us
ECAD model for LM2422TE
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.7304
ECAD model for CD74HC4511PWR
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.7475
ECAD model for BU9796AFS-E2
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ECAD model for ICM7211AIPL+
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ECAD model for ICM7211IQH+D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.2622 $73.5732
13+ $10.0614 $130.7982
20+ $9.7469 $194.9380
28+ $9.4326 $264.1128
36+ $9.1180 $328.2480
48+ $8.1748 $392.3904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 599 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention