EN
  • EN
  • DE

LTC4312IMS#PBF

Part No LTC4312IMS#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 16-Pin MSOP Tube / IC MULTIPLEXR I2C HOTSWAP 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Capacitance - Input 20pF
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 7.3mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 784081-LTC4312IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4312
Introduction Date December 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4312IMS#PBF CAD Model

Description

Product Overview: LTC4312IMS#PBF

The LTC4312IMS#PBF is a robust, high-performance I2C bus buffer from Linear Technology, designed to facilitate reliable communication in noisy environments or when a large number of devices are connected to the bus. This integrated circuit ensures stable operation of the I2C bus system by extending the bus capacitance beyond the limitations of the I2C specification, allowing for more flexibility in system design.

Key Features

  • I2C Bus Buffer: The LTC4312IMS#PBF provides buffering capabilities that enhance signal integrity and extend the operating range of the I2C bus.
  • High Noise Immunity: With built-in rise time accelerators, the product ensures improved performance in environments with high electromagnetic interference (EMI).
  • Capacitance Buffering: It allows for a significant increase in total bus capacitance, enabling the connection of more devices without compromising signal quality.
  • Hot-Swappable: The device supports hot-swapping, allowing devices to be added or removed from the bus without the need to power down the system.
  • Low Operating Voltage: It operates at a supply voltage range of 2.9V to 5.5V, making it suitable for a wide range of applications.
  • Flow-Through Pinout: The LTC4312IMS#PBF comes with a convenient flow-through pinout that simplifies PCB layout.

Applications

The LTC4312IMS#PBF is ideal for a variety of applications where I2C bus integrity is critical. It is commonly used in:

  • Advanced Telecommunications Systems
  • Server and Data Storage Systems
  • Industrial Control Systems
  • Networking Equipment
  • Automotive Infotainment and Telematics

Product Specifications

The LTC4312IMS#PBF is offered in a compact 10-lead MSOP package, providing a space-saving solution for dense circuit boards. It is designed to be compatible with I2C Standard-mode and Fast-mode devices, as well as SMBus devices. The device also features a low shutdown current and standby current, contributing to energy-efficient designs.

With its combination of features, the LTC4312IMS#PBF from Linear Technology is an excellent choice for designers looking to improve I2C bus performance and reliability in their next project.

You May Also Be Interested in

Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $15.7789
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess