Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Fluorescent Lamp Controller
Frequency 57kHz ~ 78kHz
Supply Voltage (V) 4.5V ~ 20V
Supply Current 8mA
Dimming No
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number UC2871
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1275834-UC2871N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2871N CAD Model

Description

The Texas Instruments UC2871N is a family of resonant-mode controller integrated circuits specifically designed to drive zero-voltage switched quasi-resonant converters and other resonant-mode power supplies. These devices are part of a series that offer an array of features to enhance the performance and reliability of AC to DC power supplies, particularly those used in demanding applications such as telecommunications, server power supplies, and industrial systems.

Key Features:

  • Resonant Switching Controller: The UC2871N is optimized for zero-voltage switching, reducing switching losses and enabling high-efficiency power conversion.
  • Multi-Mode Operation: It supports various modes including burst mode operation for improved efficiency at light loads, enhancing overall system efficiency across a wide range of operating conditions.
  • Programmable Frequency: The operating frequency is programmable, allowing for flexibility in transformer and power stage design to meet specific application requirements.
  • Internal Fault Protection: Features such as overcurrent protection, overvoltage protection, and thermal shutdown are integrated to ensure safe operation under abnormal conditions.
  • Adjustable Dead Time Control: This allows for optimization of converter efficiency and EMI performance by fine-tuning the switching characteristics of the power stage.

Applications:

  • Telecommunications equipment
  • Server and computer power supplies
  • Industrial power systems
  • Offline power supplies

The UC2871N enhances system reliability and simplifies the design of resonant-mode power supplies by integrating critical functions and providing a high level of adjustability. Its robust protection features and efficient operation make it a wise choice for designers looking to optimize power systems for both performance and safety.

Technical Specifications:

Parameter Value Supply Voltage (V<sub>CC) 10V to 20V Operating Frequency Range Variable (Programmable) Operating Temperature Range -40°C to +85°C Package Type PDIP, 16 Pin

For detailed information on the UC2871N, including datasheets, application notes, and design resources, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CTRL CFL 8-DIP / Electronic Ballast Controller 14V 57.3KHz 8-Pin PDIP Tube
Need more? Email Us
ECAD model for FAN7710VLN
Monolithic Power Systems Inc.
IC EL LAMP DRIVER 190VPP 8MSOP / Controller 8-MSOP-EP
Lowest to $0.8409
ECAD model for MP3801DH-LF
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $8.0928
ECAD model for DS3991Z+HB
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $15.8472
ECAD model for FAN7387MX
Infineon Technologies
IC CNTRLR BALLAST DIMMING 16SOIC / Electronic Ballast Controller 14V 108KHz 16-Pin SOIC N T/R
Lowest to $4.5185
ECAD model for IR21592STR
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Need more? Email Us
ECAD model for FAN7710VN
Maxim Integrated
EL Lamp Driver 5.5V 24-Pin TQFN EP / IC LAMP DVR EL QUAD HV 24TQFN
Lowest to $0.6655
ECAD model for MAX14521EETG+
Linear Technology
IC CTRLR CCFL SGL/MULT HP 16SSOP
Lowest to $11.4948
ECAD model for LT1768CGN#TRPBF
Infineon Technologies
IC BALLAST CTRL 600V 16-SOIC
Lowest to $3.5703
ECAD model for IRS21571DSPBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention